Keystone Electronics Corp.
SlimLine Nylon PC Support Kit
CBH-1
Description
Part Number: CBH-1
# of Pieces: 400
Length: 1/8 thru 3/4"
Material: Nylon
Style: Slim-Line Products
Type: Circuit Board Spacer/Supports
-
Keystone Electronics Corp.
Request a Quote
Email Supplier
Datasheet
Description
Part Number: CBH-1
# of Pieces: 400
Length: 1/8 thru 3/4"
Material: Nylon
Style: Slim-Line Products
Type: Circuit Board Spacer/Supports
Request a Quote
Email Supplier
Datasheet
Suppliers
SlimLine Nylon PC Support Kit
CBH-1
Part Number: CBH-1
# of Pieces: 400
Length: 1/8 thru 3/4"
Material: Nylon
Style: Slim-Line Products
Type: Circuit Board Spacer/Supports
Part Number: CBH-1
- # of Pieces: 400
- Length: 1/8 thru 3/4"
- Material: Nylon
- Style: Slim-Line Products
- Type: Circuit Board Spacer/Supports
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Posts, Spacers, and Standoffs |
|
Product Number
|
CBH-1 |
|
Product Name
|
SlimLine Nylon PC Support Kit |
|
Material
|
Plastic; Nylon or Polyamide
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Type & Shape
Standoff; Male/Female Standoff; Hex
Mounting
Threaded
Material
Metal; StainlessSteel
View Details
3 suppliers
Keystone Electronics Corp.
Type & Shape
Standoff; Hex
Material
Brass
ANSI (English) Size
4-40 / 4
View Details
3 suppliers
Keystone Electronics Corp.
Type & Shape
Standoff; Hex
Mounting
Swage / Rivet; Threaded
Material
Metal; Brass
View Details
3 suppliers
Keystone Electronics Corp.
Type & Shape
Standoff; Female Standoff; Round; Hex
Mounting
Threaded
Material
Metal; Brass
View Details
4 suppliers