Keystone Electronics Corp. Phono Jack PC Mount -Vertical Entry Red 572

Description
Part Number: 572 Color: Red Mounting: THM Orientation: Vertical Type: Phono Jack
Request a Quote
Description
Part Number: 572 Color: Red Mounting: THM Orientation: Vertical Type: Phono Jack
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The part is a vertical snap-fit PC mount phono jack with a red insulator ring, designed for surface mounting on printed circuit boards. The shell is steel with tin plating, and the contact is brass with tin plating. The jack features a one-piece shell that accepts plugs with longer pins and snaps securely into PC board holes without requiring staking. It has a mounting hole diameter of 0.328 inches (8.4 mm) and measures 0.878 inches (22.3 mm) in height.

Datasheet Summary
Powered by GS/AI

The part is a vertical snap-fit PC mount phono jack with a red insulator ring, designed for surface mounting on printed circuit boards. The shell is steel with tin plating, and the contact is brass with tin plating. The jack features a one-piece shell that accepts plugs with longer pins and snaps securely into PC board holes without requiring staking. It has a mounting hole diameter of 0.328 inches (8.4 mm) and measures 0.878 inches (22.3 mm) in height.

Suppliers

Company
Product
Description
Supplier Links
Phono Jack PC Mount -Vertical Entry Red - 572 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Phono Jack PC Mount -Vertical Entry Red
572
Phono Jack PC Mount -Vertical Entry Red 572
Part Number: 572 Color: Red Mounting: THM Orientation: Vertical Type: Phono Jack

Part Number: 572

  • Color: Red
  • Mounting: THM
  • Orientation: Vertical
  • Type: Phono Jack
Buy Now Datasheet
Audio Connectors - 36-572-ND - DigiKey
Thief River Falls, MN, United States
Audio Connectors
36-572-ND
Audio Connectors 36-572-ND
3.20mm ID, 9.00mm OD (RCA) Phono (RCA) Jack Mono Connector Kinked Pin

3.20mm ID, 9.00mm OD (RCA) Phono (RCA) Jack Mono Connector Kinked Pin

Buy Now Datasheet
Connector, Rca/phono, Jack, 3 Position; No. Of Contacts Keystone - 94F868 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rca/phono, Jack, 3 Position; No. Of Contacts Keystone
94F868
Connector, Rca/phono, Jack, 3 Position; No. Of Contacts Keystone 94F868
CONNECTOR, RCA/PHONO, JACK, 3 POSITION; No. of Contacts:3Contacts; Gender:Jack; Contact Plating:Tin Plated Contacts; Connector Body Material:Metal Body; Connector Colour:Red; External Diameter:-; Product Range:-; Colour:Red RoHS Compliant: Yes

CONNECTOR, RCA/PHONO, JACK, 3 POSITION; No. of Contacts:3Contacts; Gender:Jack; Contact Plating:Tin Plated Contacts; Connector Body Material:Metal Body; Connector Colour:Red; External Diameter:-; Product Range:-; Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 572 36-572-ND 94F868
Product Name Phono Jack PC Mount -Vertical Entry Red Audio Connectors Connector, Rca/phono, Jack, 3 Position; No. Of Contacts Keystone
Connector Type Audio / Video Phono (RCA) Jack
Unlock Full Specs
to access all available technical data