Keystone Electronics Corp. Mini Lock-in with Adhesive Base Nylon PCB Support 9071

Description
Part Number: 9071 Length: .250 [6.4] Material: Nylon 6/6-V-0 Style: Mini Lock-in with Adhesive Base
Request a Quote Datasheet
Description
Part Number: 9071 Length: .250 [6.4] Material: Nylon 6/6-V-0 Style: Mini Lock-in with Adhesive Base
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mini Lock-in with Adhesive Base Nylon PCB Support - 9071 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Mini Lock-in with Adhesive Base Nylon PCB Support
9071
Mini Lock-in with Adhesive Base Nylon PCB Support 9071
Part Number: 9071 Length: .250 [6.4] Material: Nylon 6/6-V-0 Style: Mini Lock-in with Adhesive Base

Part Number: 9071

  • Length: .250 [6.4]
  • Material: Nylon 6/6-V-0
  • Style: Mini Lock-in with Adhesive Base
Buy Now Datasheet
Board Supports - 36-9071-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
36-9071-ND
Board Supports 36-9071-ND
"Board Support Snap Lock / Adhesive Nylon 0.250"" (6.35mm) 1/4"""

"Board Support Snap Lock / Adhesive Nylon 0.250"" (6.35mm) 1/4"""

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 9071 36-9071-ND
Product Name Mini Lock-in with Adhesive Base Nylon PCB Support Board Supports
Type & Shape PCB Support (No Hole / Solid Post) PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Female Standoff - 1923B - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
4 suppliers
1/4 Round Spacer - 2033 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
3 suppliers
1/4 Hex Female Standoff - 1921A - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
3 suppliers
1/4 Hex M-F Standoff - 1966 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass
View Details