Keystone Electronics Corp. Reverse Chassis Mount-Slim-Line Nylon PCB Support 9066

Description
Part Number: 9066 Length: .375 [9.5] Material: Nylon 6/6-V-0 Style: Reverse Chassis Mount-Slim-Line
Request a Quote
Description
Part Number: 9066 Length: .375 [9.5] Material: Nylon 6/6-V-0 Style: Reverse Chassis Mount-Slim-Line
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Reverse Chassis Mount-Slim-Line Nylon PCB Support, part number 9066, is designed for easy installation and secure support of printed circuit boards (PCBs) with a thickness of .062 inches (1.57 mm). One end of the support attaches to the chassis using self-adhesive pads, eliminating the need for drilling and preserving the chassis's exterior. The other end snaps into the PCB, allowing for easy release for repairs or upgrades. This product is made from Nylon 6/6 and is UL Rated 94V-0, ensuring electrical insulation and durability. Its compact design helps free up space on the PCB, making it suitable for various applications where space is a concern.

Datasheet Summary
Powered by GS/AI

The Reverse Chassis Mount-Slim-Line Nylon PCB Support, part number 9066, is designed for easy installation and secure support of printed circuit boards (PCBs) with a thickness of .062 inches (1.57 mm). One end of the support attaches to the chassis using self-adhesive pads, eliminating the need for drilling and preserving the chassis's exterior. The other end snaps into the PCB, allowing for easy release for repairs or upgrades. This product is made from Nylon 6/6 and is UL Rated 94V-0, ensuring electrical insulation and durability. Its compact design helps free up space on the PCB, making it suitable for various applications where space is a concern.

Suppliers

Company
Product
Description
Supplier Links
Reverse Chassis Mount-Slim-Line Nylon PCB Support - 9066 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Reverse Chassis Mount-Slim-Line Nylon PCB Support
9066
Reverse Chassis Mount-Slim-Line Nylon PCB Support 9066
Part Number: 9066 Length: .375 [9.5] Material: Nylon 6/6-V-0 Style: Reverse Chassis Mount-Slim-Line

Part Number: 9066

  • Length: .375 [9.5]
  • Material: Nylon 6/6-V-0
  • Style: Reverse Chassis Mount-Slim-Line
Buy Now Datasheet
Board Supports - 36-9066-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
36-9066-ND
Board Supports 36-9066-ND
"Board Support Snap Lock / Snap Lock Nylon 0.375"" (9.53mm) 3/8"""

"Board Support Snap Lock / Snap Lock Nylon 0.375"" (9.53mm) 3/8"""

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 9066 36-9066-ND
Product Name Reverse Chassis Mount-Slim-Line Nylon PCB Support Board Supports
Type & Shape PCB Support (No Hole / Solid Post) PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

Keystone Electronics Corp.
Specs
Type & Shape Standoff
View Details
Jack Screw Straight Knurl-slotted - 2073 - Keystone Electronics Corp.
Specs
Type & Shape Jack Screw; Round
Mounting Threaded
Material Metal; Steel
View Details
1/4 Round Female Standoff - 1692B - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
5/32 Hex Swage Standoff - 1743-3 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers