Keystone Electronics Corp. Reverse Chassis Mount Nylon PCB Support 9064

Description
Part Number: 9064 Length: .625 [15.9] Material: Nylon 6/6-V-0 Style: Reverse Chassis Mount
Request a Quote Datasheet
Description
Part Number: 9064 Length: .625 [15.9] Material: Nylon 6/6-V-0 Style: Reverse Chassis Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reverse Chassis Mount Nylon PCB Support - 9064 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Reverse Chassis Mount Nylon PCB Support
9064
Reverse Chassis Mount Nylon PCB Support 9064
Part Number: 9064 Length: .625 [15.9] Material: Nylon 6/6-V-0 Style: Reverse Chassis Mount

Part Number: 9064

  • Length: .625 [15.9]
  • Material: Nylon 6/6-V-0
  • Style: Reverse Chassis Mount
Buy Now Datasheet
Board Supports - 36-9064-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
36-9064-ND
Board Supports 36-9064-ND
"Board Support Snap Lock / Snap Lock Nylon 0.625"" (15.88mm) 5/8"""

"Board Support Snap Lock / Snap Lock Nylon 0.625"" (15.88mm) 5/8"""

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 9064 36-9064-ND
Product Name Reverse Chassis Mount Nylon PCB Support Board Supports
Type & Shape PCB Support (No Hole / Solid Post) PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Female Standoff - 1819 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
4 suppliers
.156 Rnd, .375 L, F-F Brass Standoff - 1802D - Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Hex Female Standoff - 1474A - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers
1/4 Round Spacer - 1457C - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
4 suppliers