Keystone Electronics Corp. Lock-In / Self-Tapping Female Nylon PCB Support 9041

Description
Part Number: 9041 Length: .250 [6.4] Material: Nylon 6/6-V-0 Style: Lock-In / Threaded
Request a Quote Datasheet
Description
Part Number: 9041 Length: .250 [6.4] Material: Nylon 6/6-V-0 Style: Lock-In / Threaded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lock-In / Self-Tapping Female Nylon PCB Support - 9041 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Lock-In / Self-Tapping Female Nylon PCB Support
9041
Lock-In / Self-Tapping Female Nylon PCB Support 9041
Part Number: 9041 Length: .250 [6.4] Material: Nylon 6/6-V-0 Style: Lock-In / Threaded

Part Number: 9041

  • Length: .250 [6.4]
  • Material: Nylon 6/6-V-0
  • Style: Lock-In / Threaded
Buy Now Datasheet
Board Supports - 36-9041-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
36-9041-ND
Board Supports 36-9041-ND
"Board Support Snap Lock / Screw Mount Nylon 0.250"" (6.35mm) 1/4"""

"Board Support Snap Lock / Screw Mount Nylon 0.250"" (6.35mm) 1/4"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
9041
Standoffs & Spacers 9041
Standoffs & Spacers SUPPORT

Standoffs & Spacers SUPPORT

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 9041 36-9041-ND 9041
Product Name Lock-In / Self-Tapping Female Nylon PCB Support Board Supports Standoffs & Spacers
Type & Shape PCB Support (No Hole / Solid Post) PCB Support (No Hole / Solid Post) Standoff
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Female Standoff - 2219 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
5 suppliers
1/4 Round Spacer - 1454C - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
4 suppliers
Nylon Retaining Spacer, #4 - 2342 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining; Threaded
Material Plastic; Nylon or Polyamide
View Details
4 suppliers
1/4 Hex M-F Standoff - 1959 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass
View Details
5 suppliers