Keystone Electronics Corp. Lock-In Nylon PCB Support 9022

Description
Part Number: 9022 Length: .500 [12.7] Material: Nylon 6/6-V-0 Mounting Hole: .125 [3.2] Style: Lock-In
Request a Quote Datasheet
Description
Part Number: 9022 Length: .500 [12.7] Material: Nylon 6/6-V-0 Mounting Hole: .125 [3.2] Style: Lock-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lock-In Nylon PCB Support - 9022 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Lock-In Nylon PCB Support
9022
Lock-In Nylon PCB Support 9022
Part Number: 9022 Length: .500 [12.7] Material: Nylon 6/6-V-0 Mounting Hole: .125 [3.2] Style: Lock-In

Part Number: 9022

  • Length: .500 [12.7]
  • Material: Nylon 6/6-V-0
  • Mounting Hole: .125 [3.2]
  • Style: Lock-In
Buy Now Datasheet
Board Supports - 36-9022-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
36-9022-ND
Board Supports 36-9022-ND
"Board Support Snap Lock / Snap Lock Nylon 0.500"" (12.70mm) 1/2"""

"Board Support Snap Lock / Snap Lock Nylon 0.500"" (12.70mm) 1/2"""

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 9022 36-9022-ND
Product Name Lock-In Nylon PCB Support Board Supports
Type & Shape PCB Support (No Hole / Solid Post) PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

Slimline Tension Fit Nylon PCB Support - 1933A - Keystone Electronics Corp.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide
Body Length 1 inch (25.4 mm)
View Details
3 suppliers
1/4 Hex Female Standoff - 1923D - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
3 suppliers
1/4 Hex Swage Standoff - 1752-3 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
2 suppliers
1/4 Hex Swage Standoff - 1784-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
2 suppliers