Keystone Electronics Corp. 1/4 Round Spacer 895

Description
Part Number: 895 Hole Size: #8, M4 Length: .625 [15.9] Material: Nylon 6/6 V-2 OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers
Request a Quote Datasheet
Description
Part Number: 895 Hole Size: #8, M4 Length: .625 [15.9] Material: Nylon 6/6 V-2 OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/4 Round Spacer - 895 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Round Spacer
895
1/4 Round Spacer 895
Part Number: 895 Hole Size: #8, M4 Length: .625 [15.9] Material: Nylon 6/6 V-2 OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers

Part Number: 895

  • Hole Size: #8, M4
  • Length: .625 [15.9]
  • Material: Nylon 6/6 V-2
  • OD: .250 [6.4]
  • Shape: Round
  • Style: Spacer
  • Type: Clear Hole Spacers
Buy Now Datasheet
Board Spacers, Standoffs - 36-895-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-895-ND
Board Spacers, Standoffs 36-895-ND
"Round Spacer Unthreaded #8 Nylon 0.625"" (15.88mm) 5/8"" Natural"

"Round Spacer Unthreaded #8 Nylon 0.625"" (15.88mm) 5/8"" Natural"

Buy Now Datasheet
Spacer, Round, Nylon, 6.4Mm X 15.9Mm; Spacer Type Keystone - 62W5367 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Nylon, 6.4Mm X 15.9Mm; Spacer Type Keystone
62W5367
Spacer, Round, Nylon, 6.4Mm X 15.9Mm; Spacer Type Keystone 62W5367
SPACER, ROUND, NYLON, 6.4MM X 15.9MM; Spacer Type:Round; Outer Diameter:6.35mm; Inner Diameter:4.343mm; Overall Length:15.875mm; Body Diameter:6.4mm; Bore Size:4.3mm; Spacing Height:0.625"; Thread Size - Imperial:#8 RoHS Compliant: Yes

SPACER, ROUND, NYLON, 6.4MM X 15.9MM; Spacer Type:Round; Outer Diameter:6.35mm; Inner Diameter:4.343mm; Overall Length:15.875mm; Body Diameter:6.4mm; Bore Size:4.3mm; Spacing Height:0.625"; Thread Size - Imperial:#8 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 895 36-895-ND 62W5367
Product Name 1/4 Round Spacer Board Spacers, Standoffs Spacer, Round, Nylon, 6.4Mm X 15.9Mm; Spacer Type Keystone
Type & Shape Spacer; Round Spacer; Round Round
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Swage Standoff - 1759-3 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
.156 Hex, .312 L, F-F Brass Standoff - 1798C - Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Round Spacer - 1919 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
3 suppliers
1/4 Round Swage Standoff - 1796-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers