Keystone Electronics Corp. Modular Terminal Block, Vertical, 2 Position 8738

Description
Part Number: 8738 # of Terminals: 2 Current Rating: 15 Amps Mounting: THM Orientation: Vertical Can be interlocked with similar blocks to create up to 24 positions.
Request a Quote
Description
Part Number: 8738 # of Terminals: 2 Current Rating: 15 Amps Mounting: THM Orientation: Vertical Can be interlocked with similar blocks to create up to 24 positions.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 8738 is a vertical wire entry, 2-position PC terminal block with 5mm spacing, designed for easy circuit board mounting and removable wire connections. It accepts #22-14 AWG wire and is rated for 250V and 16A with a dielectric strength of 2500V. The housing is made of blue PBT, UL 94V-0 rated, and operates from -30°C to 120°C. Recommended mounting hole size is 1.19mm. Units may be interlocked for multi-position assemblies, though strips longer than 24 positions are not recommended due to tolerance accumulation.

Datasheet Summary
Powered by GS/AI

The 8738 is a vertical wire entry, 2-position PC terminal block with 5mm spacing, designed for easy circuit board mounting and removable wire connections. It accepts #22-14 AWG wire and is rated for 250V and 16A with a dielectric strength of 2500V. The housing is made of blue PBT, UL 94V-0 rated, and operates from -30°C to 120°C. Recommended mounting hole size is 1.19mm. Units may be interlocked for multi-position assemblies, though strips longer than 24 positions are not recommended due to tolerance accumulation.

Suppliers

Company
Product
Description
Supplier Links
Modular Terminal Block, Vertical, 2 Position - 8738 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Modular Terminal Block, Vertical, 2 Position
8738
Modular Terminal Block, Vertical, 2 Position 8738
Part Number: 8738 # of Terminals: 2 Current Rating: 15 Amps Mounting: THM Orientation: Vertical Can be interlocked with similar blocks to create up to 24 positions.

Part Number: 8738

  • # of Terminals: 2
  • Current Rating: 15 Amps
  • Mounting: THM
  • Orientation: Vertical
  • Can be interlocked with similar blocks to create up to 24 positions.
Buy Now Datasheet
Fixed Terminal Blocks - 8738 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
8738
Fixed Terminal Blocks 8738
Fixed Terminal Blocks 5mm PC TERM BLCK

Fixed Terminal Blocks 5mm PC TERM BLCK

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 8738 8738
Product Name Modular Terminal Block, Vertical, 2 Position Fixed Terminal Blocks
Mounting Options THM
# of Contacts 2 2
Current Rating 15 amps 16 amps
Termination Options Screw Clamp; Screw
Approvals VDE Component Mark; RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7779-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Press-Fit
Features Screw not Included
View Details
3 suppliers
GEE Turret Terminal Board - 15321 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 10
Body Material Glass Epoxy
View Details
Terminals - Screw Connectors - 36-1248-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
Features Anti-Rotational Tab, Solder Lug Below Board
View Details
Terminals - Screw Connectors - 36-7785-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
Features Low Profile, Screw not Included
View Details