Keystone Electronics Corp. Modular Terminal Block, 45º, 3 Position 8721

Description
Part Number: 8721 # of Terminals: 3 Current Rating: 15 Amps Mounting: THM Orientation: 45 degree Can be interlocked with similar blocks to create up to 24 positions.
Request a Quote
Description
Part Number: 8721 # of Terminals: 3 Current Rating: 15 Amps Mounting: THM Orientation: 45 degree Can be interlocked with similar blocks to create up to 24 positions.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 8721 is a 3-position, 45° wire entry PC terminal block with 5mm spacing, designed for terminating wire leads on circuit boards. It mounts in pre-drilled or stamped holes with a recommended mounting hole size of 1.30 mm. The housing is blue PBT, UL 94V-0 rated, and the contacts are brass with tin plating. It accepts 22-16 AWG wire, has a current rating of 16 A, a rated voltage of 250 V, and operates from -30°C to 120°C. Dielectric strength is 2500 V, with insulation breakdown of 1500 VAC/min. Multiple units may be interlocked, though strips longer than 24 positions are not recommended due to accumulating tolerances.

Datasheet Summary
Powered by GS/AI

The 8721 is a 3-position, 45° wire entry PC terminal block with 5mm spacing, designed for terminating wire leads on circuit boards. It mounts in pre-drilled or stamped holes with a recommended mounting hole size of 1.30 mm. The housing is blue PBT, UL 94V-0 rated, and the contacts are brass with tin plating. It accepts 22-16 AWG wire, has a current rating of 16 A, a rated voltage of 250 V, and operates from -30°C to 120°C. Dielectric strength is 2500 V, with insulation breakdown of 1500 VAC/min. Multiple units may be interlocked, though strips longer than 24 positions are not recommended due to accumulating tolerances.

Suppliers

Company
Product
Description
Supplier Links
Modular Terminal Block, 45º, 3 Position - 8721 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Modular Terminal Block, 45º, 3 Position
8721
Modular Terminal Block, 45º, 3 Position 8721
Part Number: 8721 # of Terminals: 3 Current Rating: 15 Amps Mounting: THM Orientation: 45 degree Can be interlocked with similar blocks to create up to 24 positions.

Part Number: 8721

  • # of Terminals: 3
  • Current Rating: 15 Amps
  • Mounting: THM
  • Orientation: 45 degree
  • Can be interlocked with similar blocks to create up to 24 positions.
Buy Now Datasheet
Fixed Terminal Blocks - 8721 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
8721
Fixed Terminal Blocks 8721
Fixed Terminal Blocks HORZ 5mm PC TERM BLK

Fixed Terminal Blocks HORZ 5mm PC TERM BLK

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 8721 8721
Product Name Modular Terminal Block, 45º, 3 Position Fixed Terminal Blocks
Mounting Options THM
# of Contacts 3 3
Current Rating 15 amps 16 amps
Termination Options Screw Clamp; Screw
Approvals VDE Component Mark; RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-1298-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
Features Anti-Rotational Tab, Low Profile
View Details
Terminals - Screw Connectors - 36-7775-SEMS-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details
Miniature Turret Term Board - 15221 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
# of Contacts 25
Body Material Glass Epoxy
View Details
Turret Term Board - 15033 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 50
Body Material Phenolic, XP
View Details