Keystone Electronics Corp. Lug Terminal Strip-Mini 866

Description
Part Number: 866 # of Terminals: 8 Style: Lug Terminal Type: Miniature Type: Terminal Strip Width: .250" Spacing
Request a Quote
Description
Part Number: 866 # of Terminals: 8 Style: Lug Terminal Type: Miniature Type: Terminal Strip Width: .250" Spacing
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Terminal strip with 30 terminals, 0.250 inch (6.4 mm) spacing, and tin-plated lugs on 0.062 inch (1.57 mm) thick bakelite XP base. Terminal centers are 4.812 inches (122.2 mm) apart over the full length. Compatible with miniature terminal configurations and designed for standard mounting.

Datasheet Summary
Powered by GS/AI

Terminal strip with 30 terminals, 0.250 inch (6.4 mm) spacing, and tin-plated lugs on 0.062 inch (1.57 mm) thick bakelite XP base. Terminal centers are 4.812 inches (122.2 mm) apart over the full length. Compatible with miniature terminal configurations and designed for standard mounting.

Suppliers

Company
Product
Description
Supplier Links
Lug Terminal Strip-Mini - 866 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Lug Terminal Strip-Mini
866
Lug Terminal Strip-Mini 866
Part Number: 866 # of Terminals: 8 Style: Lug Terminal Type: Miniature Type: Terminal Strip Width: .250" Spacing

Part Number: 866

  • # of Terminals: 8
  • Style: Lug
  • Terminal Type: Miniature
  • Type: Terminal Strip
  • Width: .250" Spacing
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Terminal Blocks
Product Number 866
Product Name Lug Terminal Strip-Mini
Mounting Options Terminal Strip
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7808-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details
Terminals - Screw Connectors - 36-7701-7-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
View Details
Double Turret Terminal Board - 15445 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1573
# of Contacts 66
Body Material Phenolic, XP
View Details
Terminals - Screw Connectors - 36-7758-6-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
View Details