Keystone Electronics Corp. Hole Plug, Nylon, 1.125In; Plug Hole Dia - Imperial Keystone 8608

Description
HOLE PLUG, NYLON, 1.125IN; Plug Hole Dia - Imperial:1.125"; Plug Hole Dia - Metric:28.575mm; IP Rating:-; NEMA Rating:-; Body Color:Black; Enclosure Material:Nylon; External Height:0.453"; External Width:1.218"; Hole Diameter:1.125" RoHS Compliant: Yes
Datasheet
Description
HOLE PLUG, NYLON, 1.125IN; Plug Hole Dia - Imperial:1.125"; Plug Hole Dia - Metric:28.575mm; IP Rating:-; NEMA Rating:-; Body Color:Black; Enclosure Material:Nylon; External Height:0.453"; External Width:1.218"; Hole Diameter:1.125" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Plug, Nylon, 1.125In; Plug Hole Dia - Imperial Keystone - 98B5912 - Newark, An Avnet Company
Chicago, IL, United States
Hole Plug, Nylon, 1.125In; Plug Hole Dia - Imperial Keystone
98B5912
Hole Plug, Nylon, 1.125In; Plug Hole Dia - Imperial Keystone 98B5912
HOLE PLUG, NYLON, 1.125IN; Plug Hole Dia - Imperial:1.125"; Plug Hole Dia - Metric:28.575mm; IP Rating:-; NEMA Rating:-; Body Color:Black; Enclosure Material:Nylon; External Height:0.453"; External Width:1.218"; Hole Diameter:1.125" RoHS Compliant: Yes

HOLE PLUG, NYLON, 1.125IN; Plug Hole Dia - Imperial:1.125"; Plug Hole Dia - Metric:28.575mm; IP Rating:-; NEMA Rating:-; Body Color:Black; Enclosure Material:Nylon; External Height:0.453"; External Width:1.218"; Hole Diameter:1.125" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 98B5912
Product Name Hole Plug, Nylon, 1.125In; Plug Hole Dia - Imperial Keystone
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Contacts - 1323G2-BK - Powell Electronics, Inc.
Anderson Power Products
View Details
3 suppliers
Power Entry Modules (PEM) - 486-3-109-576-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 1.0 amps
View Details
2 suppliers