Keystone Electronics Corp. Lug Terminal Strip-Mini 860

Description
Part Number: 860 # of Terminals: 7 Style: Lug Terminal Type: Miniature Type: Terminal Strip Width: .250" Spacing
Request a Quote
Description
Part Number: 860 # of Terminals: 7 Style: Lug Terminal Type: Miniature Type: Terminal Strip Width: .250" Spacing
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Miniature terminal strip with seven terminals, tin-plated lugs, and bakelite XP insulation 0.062 inch (1.57 mm) thick, with terminal mounting centers spaced 0.250 inch (6.4 mm) apart.

Datasheet Summary
Powered by GS/AI

Miniature terminal strip with seven terminals, tin-plated lugs, and bakelite XP insulation 0.062 inch (1.57 mm) thick, with terminal mounting centers spaced 0.250 inch (6.4 mm) apart.

Suppliers

Company
Product
Description
Supplier Links
Lug Terminal Strip-Mini - 860 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Lug Terminal Strip-Mini
860
Lug Terminal Strip-Mini 860
Part Number: 860 # of Terminals: 7 Style: Lug Terminal Type: Miniature Type: Terminal Strip Width: .250" Spacing

Part Number: 860

  • # of Terminals: 7
  • Style: Lug
  • Terminal Type: Miniature
  • Type: Terminal Strip
  • Width: .250" Spacing
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Terminal Blocks
Product Number 860
Product Name Lug Terminal Strip-Mini
Mounting Options Terminal Strip
Unlock Full Specs
to access all available technical data

Similar Products

PBE Turret Terminal Board - 607-8 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1507
# of Contacts 8
Body Material Phenolic, XP
View Details
Terminals - Screw Connectors - 36-1215-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
Features Anti-Rotational Tab, Solder Lug Below Board
View Details
Lug Terminal Strip-Standard - 804 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Mounting Options Terminal Strip
Termination Options Standard
# of Contacts 2
View Details
PBE Turret Terminal Board - 15107 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 24
Body Material Phenolic, XP
View Details