Keystone Electronics Corp. Lug Terminal Strip-Mini 859

Description
Part Number: 859 # of Terminals: 6 Style: Lug Terminal Type: Miniature Type: Terminal Strip Width: .250" Spacing
Request a Quote
Description
Part Number: 859 # of Terminals: 6 Style: Lug Terminal Type: Miniature Type: Terminal Strip Width: .250" Spacing
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Miniature lug terminal strip with 6 terminals, 0.250 inch (6.4 mm) terminal spacing, and 0.140 inch (3.6 mm) diameter mounting holes. Constructed with tin-plated lugs and Bakelite XP material 0.062 inch (1.57 mm) thick. Maximum operating temperature rated at 250°F (121°C).

Datasheet Summary
Powered by GS/AI

Miniature lug terminal strip with 6 terminals, 0.250 inch (6.4 mm) terminal spacing, and 0.140 inch (3.6 mm) diameter mounting holes. Constructed with tin-plated lugs and Bakelite XP material 0.062 inch (1.57 mm) thick. Maximum operating temperature rated at 250°F (121°C).

Suppliers

Company
Product
Description
Supplier Links
Lug Terminal Strip-Mini - 859 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Lug Terminal Strip-Mini
859
Lug Terminal Strip-Mini 859
Part Number: 859 # of Terminals: 6 Style: Lug Terminal Type: Miniature Type: Terminal Strip Width: .250" Spacing

Part Number: 859

  • # of Terminals: 6
  • Style: Lug
  • Terminal Type: Miniature
  • Type: Terminal Strip
  • Width: .250" Spacing
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Terminal Blocks
Product Number 859
Product Name Lug Terminal Strip-Mini
Mounting Options Terminal Strip
Unlock Full Specs
to access all available technical data

Similar Products

Turret Term Board - 15273 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1507
# of Contacts 50
Body Material Glass Epoxy
View Details
Turret Term Board - 15241 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1545
# of Contacts 25
Body Material Glass Epoxy
View Details
Terminals - Screw Connectors - 36-7692-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details
Terminals - Screw Connectors - 36-7695-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details