Keystone Electronics Corp. Lug Terminal Strip-Mini 848

Description
Part Number: 848 # of Terminals: 3 Style: Lug Terminal Type: Miniature Type: Terminal Strip Width: .250" Spacing
Request a Quote
Description
Part Number: 848 # of Terminals: 3 Style: Lug Terminal Type: Miniature Type: Terminal Strip Width: .250" Spacing
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Miniature terminal strip with three terminals, 0.250 inch (6.4 mm) spacing, made of Bakelite XP 0.062 inch (1.57 mm) thick with tin-plated lugs and brackets. Mounting dimensions include 0.375 inch (9.5 mm) overall width and 0.140 inch (3.6 mm) diameter terminal holes.

Datasheet Summary
Powered by GS/AI

Miniature terminal strip with three terminals, 0.250 inch (6.4 mm) spacing, made of Bakelite XP 0.062 inch (1.57 mm) thick with tin-plated lugs and brackets. Mounting dimensions include 0.375 inch (9.5 mm) overall width and 0.140 inch (3.6 mm) diameter terminal holes.

Suppliers

Company
Product
Description
Supplier Links
Lug Terminal Strip-Mini - 848 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Lug Terminal Strip-Mini
848
Lug Terminal Strip-Mini 848
Part Number: 848 # of Terminals: 3 Style: Lug Terminal Type: Miniature Type: Terminal Strip Width: .250" Spacing

Part Number: 848

  • # of Terminals: 3
  • Style: Lug
  • Terminal Type: Miniature
  • Type: Terminal Strip
  • Width: .250" Spacing
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Terminal Blocks
Product Number 848
Product Name Lug Terminal Strip-Mini
Mounting Options Terminal Strip
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7689-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details
PBE Turret Terminal Board - 603-9 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 9
Body Material Phenolic, XP
View Details
Miniature Turret Term Board - 15287 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1583
# of Contacts 25
Body Material Glass Epoxy
View Details
Miniature Turret Term Board - 15258 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1573
# of Contacts 50
Body Material Glass Epoxy
View Details