Keystone Electronics Corp. Lug Terminal Strip-Mini 847

Description
Part Number: 847 # of Terminals: 3 Style: Lug Terminal Type: Miniature Type: Terminal Strip Width: .250" Spacing
Request a Quote
Description
Part Number: 847 # of Terminals: 3 Style: Lug Terminal Type: Miniature Type: Terminal Strip Width: .250" Spacing
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 847 is a miniature terminal strip with three terminals, featuring tin-plated lugs and a bakelite XP insulator 0.062 inch (1.57 mm) thick. Terminal spacing is 0.250 inch (6.4 mm).

Datasheet Summary
Powered by GS/AI

The 847 is a miniature terminal strip with three terminals, featuring tin-plated lugs and a bakelite XP insulator 0.062 inch (1.57 mm) thick. Terminal spacing is 0.250 inch (6.4 mm).

Suppliers

Company
Product
Description
Supplier Links
Lug Terminal Strip-Mini - 847 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Lug Terminal Strip-Mini
847
Lug Terminal Strip-Mini 847
Part Number: 847 # of Terminals: 3 Style: Lug Terminal Type: Miniature Type: Terminal Strip Width: .250" Spacing

Part Number: 847

  • # of Terminals: 3
  • Style: Lug
  • Terminal Type: Miniature
  • Type: Terminal Strip
  • Width: .250" Spacing
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Terminal Blocks
Product Number 847
Product Name Lug Terminal Strip-Mini
Mounting Options Terminal Strip
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7697-6-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
Features Extended Height
View Details
Terminals - Screw Connectors - 36-7771-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
View Details
Turret Term Board - 15292 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1509
# of Contacts 50
Body Material Glass Epoxy
View Details
Terminals - Screw Connectors - 36-7700-SEMS-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details