Keystone Electronics Corp. Lug Terminal Strip-Mini 845

Description
Part Number: 845 # of Terminals: 3 Style: Lug Terminal Type: Miniature Type: Terminal Strip Width: .250" Spacing
Request a Quote
Description
Part Number: 845 # of Terminals: 3 Style: Lug Terminal Type: Miniature Type: Terminal Strip Width: .250" Spacing
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Terminal strip with three terminals, designed for miniature lug connections, featuring tin-plated lugs and Bakelite XP insulating material with a thickness of 0.062 inch (1.57 mm). Mounting hole spacing is 0.312 inch (7.9 mm) and terminal hole diameter is 0.096 inch (2.5 mm). The strip dimensions are 0.375 inch (9.5 mm) in length and 0.250 inch (6.4 mm) in width.

Datasheet Summary
Powered by GS/AI

Terminal strip with three terminals, designed for miniature lug connections, featuring tin-plated lugs and Bakelite XP insulating material with a thickness of 0.062 inch (1.57 mm). Mounting hole spacing is 0.312 inch (7.9 mm) and terminal hole diameter is 0.096 inch (2.5 mm). The strip dimensions are 0.375 inch (9.5 mm) in length and 0.250 inch (6.4 mm) in width.

Suppliers

Company
Product
Description
Supplier Links
Lug Terminal Strip-Mini - 845 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Lug Terminal Strip-Mini
845
Lug Terminal Strip-Mini 845
Part Number: 845 # of Terminals: 3 Style: Lug Terminal Type: Miniature Type: Terminal Strip Width: .250" Spacing

Part Number: 845

  • # of Terminals: 3
  • Style: Lug
  • Terminal Type: Miniature
  • Type: Terminal Strip
  • Width: .250" Spacing
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Terminal Blocks
Product Number 845
Product Name Lug Terminal Strip-Mini
Mounting Options Terminal Strip
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7808-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details
Terminals - Screw Connectors - 36-7759-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
View Details
PBE Turret Terminal Board - 609-8 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1509
# of Contacts 8
Body Material Phenolic, XP
View Details
PBE Turret Terminal Board - 603-9 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 9
Body Material Phenolic, XP
View Details