Keystone Electronics Corp. FAN FILTER ASSEMBLY 60MM 8444

Description
FAN FILTER ASSEMBLY 60MM
Description
FAN FILTER ASSEMBLY 60MM

Suppliers

Company
Product
Description
Supplier Links
FAN FILTER ASSEMBLY 60MM - 443-8444 - Utmel Electronic Limited
Hong Kong, China
FAN FILTER ASSEMBLY 60MM
443-8444
FAN FILTER ASSEMBLY 60MM 443-8444
FAN FILTER ASSEMBLY 60MM

FAN FILTER ASSEMBLY 60MM

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category RF Filters and Microwave Filters
Product Number 443-8444
Product Name FAN FILTER ASSEMBLY 60MM
Unlock Full Specs
to access all available technical data

Similar Products

4935 MHz Cavity Band Pass Filter - AB4935B906 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4935 MHz
Bandwidth 57000 kHz
View Details
RF Filters and Diplexers: Cavity/Discrete/Waveguide/Ceramic/Wireless Filters -  - Smiths Interconnect, a Molex company
Specs
Filter Design Ceramic Filter
Fc 30 to 40000 MHz
View Details
Ceramic Filters - ECS-DCF-105 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Band Pass Filter - 5o26106735 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 713 to 748 MHz
View Details