Keystone Electronics Corp. Lug Terminal Strip-Mini 844

Description
Part Number: 844 # of Terminals: 3 Style: Lug Terminal Type: Miniature Type: Terminal Strip Width: .250" Spacing
Request a Quote
Description
Part Number: 844 # of Terminals: 3 Style: Lug Terminal Type: Miniature Type: Terminal Strip Width: .250" Spacing
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 844 is a miniature terminal strip with three terminals, featuring tin-plated lugs and bakelite XP insulator material 0.062 inch thick, with terminal mounting centers spaced 0.250 inch apart and terminal hole diameter of 0.096 inch.

Datasheet Summary
Powered by GS/AI

The 844 is a miniature terminal strip with three terminals, featuring tin-plated lugs and bakelite XP insulator material 0.062 inch thick, with terminal mounting centers spaced 0.250 inch apart and terminal hole diameter of 0.096 inch.

Suppliers

Company
Product
Description
Supplier Links
Lug Terminal Strip-Mini - 844 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Lug Terminal Strip-Mini
844
Lug Terminal Strip-Mini 844
Part Number: 844 # of Terminals: 3 Style: Lug Terminal Type: Miniature Type: Terminal Strip Width: .250" Spacing

Part Number: 844

  • # of Terminals: 3
  • Style: Lug
  • Terminal Type: Miniature
  • Type: Terminal Strip
  • Width: .250" Spacing
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Terminal Blocks
Product Number 844
Product Name Lug Terminal Strip-Mini
Mounting Options Terminal Strip
Unlock Full Specs
to access all available technical data

Similar Products

PBE Turret Terminal Board - 609-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1509
# of Contacts 2
Body Material Phenolic, XP
View Details
Terminals - Screw Connectors - 36-7689-6-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details
Miniature Turret Term Board - 15047 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1572
# of Contacts 25
Body Material Phenolic, XP
View Details
Double Turret Terminal Board - 15531 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1573
# of Contacts 5
Body Material Glass Epoxy
View Details