Keystone Electronics Corp. Lug Terminal Strip-Mini 843

Description
Part Number: 843 # of Terminals: 2 Style: Lug Terminal Type: Miniature Type: Terminal Strip Width: .250" Spacing
Request a Quote
Description
Part Number: 843 # of Terminals: 2 Style: Lug Terminal Type: Miniature Type: Terminal Strip Width: .250" Spacing
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 843 is a miniature terminal strip with two terminals, featuring tin-plated lugs and Bakelite XP insulation 0.062 inches (1.57 mm) thick. The terminal spacing is 0.250 inches (6.4 mm), and the overall length is 0.375 inches (9.5 mm).

Datasheet Summary
Powered by GS/AI

The 843 is a miniature terminal strip with two terminals, featuring tin-plated lugs and Bakelite XP insulation 0.062 inches (1.57 mm) thick. The terminal spacing is 0.250 inches (6.4 mm), and the overall length is 0.375 inches (9.5 mm).

Suppliers

Company
Product
Description
Supplier Links
Lug Terminal Strip-Mini - 843 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Lug Terminal Strip-Mini
843
Lug Terminal Strip-Mini 843
Part Number: 843 # of Terminals: 2 Style: Lug Terminal Type: Miniature Type: Terminal Strip Width: .250" Spacing

Part Number: 843

  • # of Terminals: 2
  • Style: Lug
  • Terminal Type: Miniature
  • Type: Terminal Strip
  • Width: .250" Spacing
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Terminal Blocks
Product Number 843
Product Name Lug Terminal Strip-Mini
Mounting Options Terminal Strip
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-1247-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Press-Fit
Features Screw not Included, Solder Holes
View Details
Terminals - Screw Connectors - 36-7764-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
Features Screw not Included
View Details
Turret Term Board - 15041 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1545
# of Contacts 25
Body Material Phenolic, XP
View Details
Terminals - Screw Connectors - 36-1273-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Press-Fit, Tabs
Features Quick Connect (0.187"), Solder Holes
View Details