Keystone Electronics Corp. Lug Terminal Strip-Mini 842

Description
Part Number: 842 # of Terminals: 2 Style: Lug Terminal Type: Miniature Type: Terminal Strip Width: .250" Spacing
Request a Quote
Description
Part Number: 842 # of Terminals: 2 Style: Lug Terminal Type: Miniature Type: Terminal Strip Width: .250" Spacing
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 842 is a miniature terminal strip with two terminals, featuring tin-plated lugs and bakelite XP insulation 0.062 inch (1.57 mm) thick, with mounting hole spacing of 0.250 inch (6.4 mm) and terminal hole diameter of 0.096 inch (2.5 mm).

Datasheet Summary
Powered by GS/AI

The 842 is a miniature terminal strip with two terminals, featuring tin-plated lugs and bakelite XP insulation 0.062 inch (1.57 mm) thick, with mounting hole spacing of 0.250 inch (6.4 mm) and terminal hole diameter of 0.096 inch (2.5 mm).

Suppliers

Company
Product
Description
Supplier Links
Lug Terminal Strip-Mini - 842 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Lug Terminal Strip-Mini
842
Lug Terminal Strip-Mini 842
Part Number: 842 # of Terminals: 2 Style: Lug Terminal Type: Miniature Type: Terminal Strip Width: .250" Spacing

Part Number: 842

  • # of Terminals: 2
  • Style: Lug
  • Terminal Type: Miniature
  • Type: Terminal Strip
  • Width: .250" Spacing
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Terminal Blocks
Product Number 842
Product Name Lug Terminal Strip-Mini
Mounting Options Terminal Strip
Unlock Full Specs
to access all available technical data

Similar Products

GEE Turret Terminal Board - 15324 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 52
Body Material Glass Epoxy
View Details
Terminals - Screw Connectors - 36-1209-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
Features Anti-Rotational Tab, Notched Leg
View Details
Terminals - Screw Connectors - 36-7695-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details
Terminals - Screw Connectors - 36-7757-7-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
View Details