Keystone Electronics Corp. Lug Terminal Strip-Mini 839

Description
Part Number: 839 # of Terminals: 2 Style: Lug Terminal Type: Miniature Type: Terminal Strip Width: .250" Spacing
Request a Quote
Description
Part Number: 839 # of Terminals: 2 Style: Lug Terminal Type: Miniature Type: Terminal Strip Width: .250" Spacing
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Miniature lug terminal strips with two terminals, spaced 0.250 inches apart, constructed from Bakelite XP material 0.062 inches thick with tin-plated lugs and brackets.

Datasheet Summary
Powered by GS/AI

Miniature lug terminal strips with two terminals, spaced 0.250 inches apart, constructed from Bakelite XP material 0.062 inches thick with tin-plated lugs and brackets.

Suppliers

Company
Product
Description
Supplier Links
Lug Terminal Strip-Mini - 839 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Lug Terminal Strip-Mini
839
Lug Terminal Strip-Mini 839
Part Number: 839 # of Terminals: 2 Style: Lug Terminal Type: Miniature Type: Terminal Strip Width: .250" Spacing

Part Number: 839

  • # of Terminals: 2
  • Style: Lug
  • Terminal Type: Miniature
  • Type: Terminal Strip
  • Width: .250" Spacing
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Terminal Blocks
Product Number 839
Product Name Lug Terminal Strip-Mini
Mounting Options Terminal Strip
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Strip Insulator, 4 position - 4402 - Keystone Electronics Corp.
Specs
Mounting Options Terminal Strip
Body Material Fibre
View Details
Thru-Hole Turret Terminal Board - 15408 - Keystone Electronics Corp.
Specs
Termination Options Turret - 1562
# of Contacts 38
Body Material Phenolic, XP
View Details
Terminals - Screw Connectors - 36-7778-SEMS-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
View Details
PBE Turret Terminal Board - 609-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1509
# of Contacts 2
Body Material Phenolic, XP
View Details