Keystone Electronics Corp. Two wire, One circuit Connector - T Series 8383

Description
Part Number: 8383 Current Rating: 5 Amps Type: i-Clamp-T-series - used for branching a wire Voltage Rating: 300 VAC Wire Range (In): 16-14 AWG Wire Range (Out): 22-18 AWG 2 wire, 16-14 AWG to 22-18 AWG splice Connector hinges open to allow wire run to be tapped without cutting or stripping No need to strip or cut wire prior to splicing. 17.6 lbs [8.0Kg] per wire min pull strength Material: Body: Polycarbonate, UL 94V0 Contact / Jumper: Copper Alloy, Nickel plate. Note: Product suitability to your application must be determined prior to use. All appropriate electrical codes should be followed on all electrical work done. PCN 22-028 - EOL notice-Product is no longer available once stock has been depleted
Request a Quote
Description
Part Number: 8383 Current Rating: 5 Amps Type: i-Clamp-T-series - used for branching a wire Voltage Rating: 300 VAC Wire Range (In): 16-14 AWG Wire Range (Out): 22-18 AWG 2 wire, 16-14 AWG to 22-18 AWG splice Connector hinges open to allow wire run to be tapped without cutting or stripping No need to strip or cut wire prior to splicing. 17.6 lbs [8.0Kg] per wire min pull strength Material: Body: Polycarbonate, UL 94V0 Contact / Jumper: Copper Alloy, Nickel plate. Note: Product suitability to your application must be determined prior to use. All appropriate electrical codes should be followed on all electrical work done. PCN 22-028 - EOL notice-Product is no longer available once stock has been depleted
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 8383 is a T-series i-Clamp insulation displacement connector for branching a wire run without cutting or stripping, with a wire range of 16-14 AWG for the input and 22-18 AWG for the tap output, rated at 5 amps at 277 VAC. The housing is translucent polycarbonate meeting UL 94V-0, and the contacts are made of nickel-plated high-performance copper alloy. The connector allows a main wire to pass through while tapping a branch circuit.

Datasheet Summary
Powered by GS/AI

The 8383 is a T-series i-Clamp insulation displacement connector for branching a wire run without cutting or stripping, with a wire range of 16-14 AWG for the input and 22-18 AWG for the tap output, rated at 5 amps at 277 VAC. The housing is translucent polycarbonate meeting UL 94V-0, and the contacts are made of nickel-plated high-performance copper alloy. The connector allows a main wire to pass through while tapping a branch circuit.

Suppliers

Company
Product
Description
Supplier Links
Two wire, One circuit Connector - T Series - 8383 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Two wire, One circuit Connector - T Series
8383
Two wire, One circuit Connector - T Series 8383
Part Number: 8383 Current Rating: 5 Amps Type: i-Clamp-T-series - used for branching a wire Voltage Rating: 300 VAC Wire Range (In): 16-14 AWG Wire Range (Out): 22-18 AWG 2 wire, 16-14 AWG to 22-18 AWG splice Connector hinges open to allow wire run to be tapped without cutting or stripping No need to strip or cut wire prior to splicing. 17.6 lbs [8.0Kg] per wire min pull strength Material: Body: Polycarbonate, UL 94V0 Contact / Jumper: Copper Alloy, Nickel plate. Note: Product suitability to your application must be determined prior to use. All appropriate electrical codes should be followed on all electrical work done. PCN 22-028 - EOL notice-Product is no longer available once stock has been depleted

Part Number: 8383

  • Current Rating: 5 Amps
  • Type: i-Clamp-T-series - used for branching a wire
  • Voltage Rating: 300 VAC
  • Wire Range (In): 16-14 AWG
  • Wire Range (Out): 22-18 AWG

  • 2 wire, 16-14 AWG to 22-18 AWG splice
  • Connector hinges open to allow wire run to be tapped without cutting or stripping
  • No need to strip or cut wire prior to splicing.
  • 17.6 lbs [8.0Kg] per wire min pull strength
  • Material:
  1. Body: Polycarbonate, UL 94V0
  2. Contact / Jumper: Copper Alloy, Nickel plate.

Note: Product suitability to your application must be determined prior to use. All appropriate electrical codes should be followed on all electrical work done.

  • PCN 22-028 - EOL notice-Product is no longer available once stock has been depleted
Buy Now Datasheet
Wire Splice Connectors - 36-8383-ND - DigiKey
Thief River Falls, MN, United States
Wire Splice Connectors
36-8383-ND
Wire Splice Connectors 36-8383-ND
Terminal Inline, Tap Connector IDC 14-16 to 18-20 AWG Blue

Terminal Inline, Tap Connector IDC 14-16 to 18-20 AWG Blue

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
8383
Terminals 8383
Terminals 16-14AWG IN 22-18OUT 1 RUN/1 TAP BLUE 5A

Terminals 16-14AWG IN 22-18OUT 1 RUN/1 TAP BLUE 5A

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 8383 36-8383-ND 8383
Product Name Two wire, One circuit Connector - T Series Wire Splice Connectors Terminals
Voltage Rating 300 volts 277 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - Terminals - PC Pin, Single Post Connectors - 1333815-1230 - Win Source Electronics
Specs
Termination Staking Flare
Mounting Through Hole
View Details
2 suppliers
PC Pin, Single Post Connectors - 36-1358-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers
PC Pin, Single Post Connectors - 36-1407-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers