Keystone Electronics Corp. Two Wire, One Circuit Connector - T Series 8381

Description
Part Number: 8381 Current Rating: 15 Amps Type: i-Clamp-Two Way series - for adding fixtures or components Voltage Rating: 300 VAC Wire Range (In): 12-10 AWG Wire Range (Out): 14-12 AWG 2 wire, 1 circuit splice Connector hinges open to allow wire run to be tapped without cutting or stripping No need to strip or cut wire prior to splicing. 17.6 lbs [8.0Kg] per wire min pull strength. Material: Body: Polycarbonate, UL 94V0 Contact / Jumper: Copper Alloy, Nickel plate. Note: Product suitability to your application must be determined prior to use. All appropriate electrical codes should be followed on all electrical work done. PCN 22-028 - EOL notice-Product is no longer available once stock has been depleted
Request a Quote
Description
Part Number: 8381 Current Rating: 15 Amps Type: i-Clamp-Two Way series - for adding fixtures or components Voltage Rating: 300 VAC Wire Range (In): 12-10 AWG Wire Range (Out): 14-12 AWG 2 wire, 1 circuit splice Connector hinges open to allow wire run to be tapped without cutting or stripping No need to strip or cut wire prior to splicing. 17.6 lbs [8.0Kg] per wire min pull strength. Material: Body: Polycarbonate, UL 94V0 Contact / Jumper: Copper Alloy, Nickel plate. Note: Product suitability to your application must be determined prior to use. All appropriate electrical codes should be followed on all electrical work done. PCN 22-028 - EOL notice-Product is no longer available once stock has been depleted
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The i-Clamp T-Series model 8381 is a wire-to-wire insulation displacement connector designed for branching a wire run without cutting or stripping. It features a polycarbonate housing compliant with UL 94V-0 and contacts made from high-performance copper alloy with nickel plating. The connector supports a 12-10 AWG input wire and a 14-12 AWG output wire, rated for 15 amps at 277 VAC. The device allows a main wire to pass through while providing a tap connection, and is color-coded yellow. The product is UL listed under E490622/E490623.

Datasheet Summary
Powered by GS/AI

The i-Clamp T-Series model 8381 is a wire-to-wire insulation displacement connector designed for branching a wire run without cutting or stripping. It features a polycarbonate housing compliant with UL 94V-0 and contacts made from high-performance copper alloy with nickel plating. The connector supports a 12-10 AWG input wire and a 14-12 AWG output wire, rated for 15 amps at 277 VAC. The device allows a main wire to pass through while providing a tap connection, and is color-coded yellow. The product is UL listed under E490622/E490623.

Suppliers

Company
Product
Description
Supplier Links
Two Wire, One Circuit Connector - T Series - 8381 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Two Wire, One Circuit Connector - T Series
8381
Two Wire, One Circuit Connector - T Series 8381
Part Number: 8381 Current Rating: 15 Amps Type: i-Clamp-Two Way series - for adding fixtures or components Voltage Rating: 300 VAC Wire Range (In): 12-10 AWG Wire Range (Out): 14-12 AWG 2 wire, 1 circuit splice Connector hinges open to allow wire run to be tapped without cutting or stripping No need to strip or cut wire prior to splicing. 17.6 lbs [8.0Kg] per wire min pull strength. Material: Body: Polycarbonate, UL 94V0 Contact / Jumper: Copper Alloy, Nickel plate. Note: Product suitability to your application must be determined prior to use. All appropriate electrical codes should be followed on all electrical work done. PCN 22-028 - EOL notice-Product is no longer available once stock has been depleted

Part Number: 8381

  • Current Rating: 15 Amps
  • Type: i-Clamp-Two Way series - for adding fixtures or components
  • Voltage Rating: 300 VAC
  • Wire Range (In): 12-10 AWG
  • Wire Range (Out): 14-12 AWG

  • 2 wire, 1 circuit splice
  • Connector hinges open to allow wire run to be tapped without cutting or stripping
  • No need to strip or cut wire prior to splicing.
  • 17.6 lbs [8.0Kg] per wire min pull strength.
  • Material:
  1. Body: Polycarbonate, UL 94V0
  2. Contact / Jumper: Copper Alloy, Nickel plate.

Note: Product suitability to your application must be determined prior to use. All appropriate electrical codes should be followed on all electrical work done.

  • PCN 22-028 - EOL notice-Product is no longer available once stock has been depleted
Buy Now Datasheet
Wire Splice Connectors - 36-8381-ND - DigiKey
Thief River Falls, MN, United States
Wire Splice Connectors
36-8381-ND
Wire Splice Connectors 36-8381-ND
Terminal Inline, Tap Connector IDC 10-12 to 14-16 AWG Yellow

Terminal Inline, Tap Connector IDC 10-12 to 14-16 AWG Yellow

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
8381
Terminals 8381
Terminals 12-10AWG IN 16-14OUT 1 RUN/1 TAP YLW 15A

Terminals 12-10AWG IN 16-14OUT 1 RUN/1 TAP YLW 15A

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 8381 36-8381-ND 8381
Product Name Two Wire, One Circuit Connector - T Series Wire Splice Connectors Terminals
Voltage Rating 300 volts 277 volts
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1212-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Through Hole
View Details
PC Pin, Single Post Connectors - 36-1427-1-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Turret Connectors - 36-1507-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details