Keystone Electronics Corp. Three Wire, One Circuit Connector - One Way Series 8375

Description
Part Number: 8375 Current Rating: 20 Amps Type: i-Clamp-One Way series - for splicing lines Voltage Rating: 300 VAC Wire Range (In): 14-12 AWG Wire Range (Out): 14-12 AWG 3 wire, 1 Circuit splice No need to strip wire prior to splicing. 22 lbs [10.0Kg] per wire min pull strength. Material: Body: Polycarbonate, UL 94V0 Contact / Jumper: Copper Alloy, Nickel plate. Note: Product suitability to your application must be determined prior to use. All appropriate electrical codes should be followed on all electrical work done. PCN 22-028 - EOL notice-Product is no longer available once stock has been depleted
Request a Quote Datasheet
Description
Part Number: 8375 Current Rating: 20 Amps Type: i-Clamp-One Way series - for splicing lines Voltage Rating: 300 VAC Wire Range (In): 14-12 AWG Wire Range (Out): 14-12 AWG 3 wire, 1 Circuit splice No need to strip wire prior to splicing. 22 lbs [10.0Kg] per wire min pull strength. Material: Body: Polycarbonate, UL 94V0 Contact / Jumper: Copper Alloy, Nickel plate. Note: Product suitability to your application must be determined prior to use. All appropriate electrical codes should be followed on all electrical work done. PCN 22-028 - EOL notice-Product is no longer available once stock has been depleted
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Three Wire, One Circuit Connector - One Way Series - 8375 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Three Wire, One Circuit Connector - One Way Series
8375
Three Wire, One Circuit Connector - One Way Series 8375
Part Number: 8375 Current Rating: 20 Amps Type: i-Clamp-One Way series - for splicing lines Voltage Rating: 300 VAC Wire Range (In): 14-12 AWG Wire Range (Out): 14-12 AWG 3 wire, 1 Circuit splice No need to strip wire prior to splicing. 22 lbs [10.0Kg] per wire min pull strength. Material: Body: Polycarbonate, UL 94V0 Contact / Jumper: Copper Alloy, Nickel plate. Note: Product suitability to your application must be determined prior to use. All appropriate electrical codes should be followed on all electrical work done. PCN 22-028 - EOL notice-Product is no longer available once stock has been depleted

Part Number: 8375

  • Current Rating: 20 Amps
  • Type: i-Clamp-One Way series - for splicing lines
  • Voltage Rating: 300 VAC
  • Wire Range (In): 14-12 AWG
  • Wire Range (Out): 14-12 AWG

  • 3 wire, 1 Circuit splice
  • No need to strip wire prior to splicing.
  • 22 lbs [10.0Kg] per wire min pull strength.
  • Material:
  1. Body: Polycarbonate, UL 94V0
  2. Contact / Jumper: Copper Alloy, Nickel plate.

Note: Product suitability to your application must be determined prior to use. All appropriate electrical codes should be followed on all electrical work done.

  • PCN 22-028 - EOL notice-Product is no longer available once stock has been depleted
Buy Now Datasheet
Wire Splice Connectors - 36-8375-ND - DigiKey
Thief River Falls, MN, United States
Wire Splice Connectors
36-8375-ND
Wire Splice Connectors 36-8375-ND
Terminal Butt Splice, Closed End, Individual Openings Connector IDC 12-14 AWG Orange

Terminal Butt Splice, Closed End, Individual Openings Connector IDC 12-14 AWG Orange

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 8375 36-8375-ND
Product Name Three Wire, One Circuit Connector - One Way Series Wire Splice Connectors
Voltage Rating 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Shunts, Jumpers - 36-1461R-ND - DigiKey
Keystone Electronics Corp.
Specs
Gender Male / Plug
View Details
PC Pin, Single Post Connectors - 36-1358-1-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Turret Connectors - 36-11364-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Panel Mount
View Details
2 suppliers