The 8372 is a one-way insulation displacement wire-to-wire connector for splicing four wires in a single circuit, rated for 20 amps at 277 VAC with #14 AWG wire. Its housing is made of translucent polycarbonate meeting UL 94V-0, and the contacts are a nickel-plated high-performance copper alloy. It is UL listed under E490622/E490623. The connector enables quick, tamper-proof connections without stripping wires and allows visual inspection of the joint.
Part Number: 8372
PCN 22-028 - EOL notice-Product is no longer available once stock has been depleted
Terminal Butt Splice, Closed End, Individual Openings Connector IDC 14-16 AWG Yellow
| Keystone Electronics Corp. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 8372 | 36-8372-ND | 8372 |
| Product Name | Four Wire, One Circuit Connector - One Way Series | Wire Splice Connectors | Terminals |
| Contact Size (AWG) | 14 to 16 AWG |