Keystone Electronics Corp. Terminals - Wire Splice Connectors 8370

Description
ONE WAY CONNECT 14AWG/14AWG 2 WI
Request a Quote Datasheet
Description
ONE WAY CONNECT 14AWG/14AWG 2 WI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Wire Splice Connectors - 36-8370-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire Splice Connectors
36-8370-ND
Terminals - Wire Splice Connectors 36-8370-ND
ONE WAY CONNECT 14AWG/14AWG 2 WI

ONE WAY CONNECT 14AWG/14AWG 2 WI

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
8370
Terminals 8370
Terminals 14 AWG YLW 20A 2 WIRES

Terminals 14 AWG YLW 20A 2 WIRES

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 36-8370-ND 8370
Product Name Terminals - Wire Splice Connectors Terminals
Terminal Type Butt Terminal; Butt Splice, Closed End, Individual Openings
Unlock Full Specs
to access all available technical data

Similar Products

Electrical Terminal & Sheath - VFRY -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
PCB & Surface Mount Screw Terminals - OP-487-M6 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Connector Contacts - 100503SL - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details
terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details