Keystone Electronics Corp. Lug Terminal Strip-Standard 835

Description
Part Number: 835 # of Terminals: 5 Style: Lug Terminal Type: Standard Type: Terminal Strip Width: .375" Spacing
Request a Quote
Description
Part Number: 835 # of Terminals: 5 Style: Lug Terminal Type: Standard Type: Terminal Strip Width: .375" Spacing
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 835 is a standard lug terminal strip with five terminals, featuring tin-plated lugs and brackets mounted on 0.062-inch thick Bakelite XP. The terminal spacing is 0.375 inches (9.5 mm).

Datasheet Summary
Powered by GS/AI

The 835 is a standard lug terminal strip with five terminals, featuring tin-plated lugs and brackets mounted on 0.062-inch thick Bakelite XP. The terminal spacing is 0.375 inches (9.5 mm).

Suppliers

Company
Product
Description
Supplier Links
Lug Terminal Strip-Standard - 835 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Lug Terminal Strip-Standard
835
Lug Terminal Strip-Standard 835
Part Number: 835 # of Terminals: 5 Style: Lug Terminal Type: Standard Type: Terminal Strip Width: .375" Spacing

Part Number: 835

  • # of Terminals: 5
  • Style: Lug
  • Terminal Type: Standard
  • Type: Terminal Strip
  • Width: .375" Spacing
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Terminal Blocks
Product Number 835
Product Name Lug Terminal Strip-Standard
Mounting Options Terminal Strip
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7697-5-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
Features Extended Height
View Details
GEE Turret Terminal Board - 15327 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 24
Body Material Glass Epoxy
View Details
Terminals - Screw Connectors - 36-7791-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
Features Screw not Included
View Details
Terminals - Screw Connectors - 36-7695-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details