Keystone Electronics Corp. Lug Terminal Strip-Standard 831

Description
Part Number: 831 # of Terminals: 8 Style: Lug Terminal Type: Standard Type: Terminal Strip Width: .375" Spacing
Request a Quote
Description
Part Number: 831 # of Terminals: 8 Style: Lug Terminal Type: Standard Type: Terminal Strip Width: .375" Spacing
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Lug Terminal Strip-Standard, part number 831, features eight terminals arranged in a lug style. The terminals are designed for standard applications and have a spacing of 0.375 inches. The construction includes tin-plated lugs and brackets, with a Bakelite thickness of 0.062 inches (1.57 mm). This product is suitable for various configurations and materials, allowing for customization based on project requirements. The terminal strip is a practical choice for engineers seeking reliable and versatile terminal solutions in their designs.

Datasheet Summary
Powered by GS/AI

The Lug Terminal Strip-Standard, part number 831, features eight terminals arranged in a lug style. The terminals are designed for standard applications and have a spacing of 0.375 inches. The construction includes tin-plated lugs and brackets, with a Bakelite thickness of 0.062 inches (1.57 mm). This product is suitable for various configurations and materials, allowing for customization based on project requirements. The terminal strip is a practical choice for engineers seeking reliable and versatile terminal solutions in their designs.

Suppliers

Company
Product
Description
Supplier Links
Lug Terminal Strip-Standard - 831 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Lug Terminal Strip-Standard
831
Lug Terminal Strip-Standard 831
Part Number: 831 # of Terminals: 8 Style: Lug Terminal Type: Standard Type: Terminal Strip Width: .375" Spacing

Part Number: 831

  • # of Terminals: 8
  • Style: Lug
  • Terminal Type: Standard
  • Type: Terminal Strip
  • Width: .375" Spacing
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Terminal Blocks
Product Number 831
Product Name Lug Terminal Strip-Standard
Mounting Options Terminal Strip
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-1201-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
Features Anti-Rotational Tab, Low Profile
View Details
2 suppliers
Miniature Turret Term Board - 15078 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1575
# of Contacts 50
Body Material Phenolic, XP
View Details
Terminals - Screw Connectors - 36-7771-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
View Details
Terminals - Screw Connectors - 36-7693-5-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details