Keystone Electronics Corp. Female Fully Insulated Quick Fit Terminal 8293

Description
Part Number: 8293 Color: Blue Finish/Plating: Bright Tin Insulated: Yes Material: Copper Mounting: Crimp Tab Size: .187 [4.8] x .020 [.51] Type: Quick Fit Wire Range (AWG): 16-14 AWG Female Vinyl Fully Insulated Solderless Terminal
Request a Quote
Description
Part Number: 8293 Color: Blue Finish/Plating: Bright Tin Insulated: Yes Material: Copper Mounting: Crimp Tab Size: .187 [4.8] x .020 [.51] Type: Quick Fit Wire Range (AWG): 16-14 AWG Female Vinyl Fully Insulated Solderless Terminal
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Female vinyl insulated quick-fit terminal for 16-14 AWG wire, with a male tab size of 0.187 (4.8) mm width by 0.020 (0.51) mm thickness, and a barrel inner diameter of 0.085 (2.16) mm. The terminal features a blue vinyl insulation with an overall length of 0.81 (20.6) mm, a barrel length of 0.30 (7.6) mm, and an insulation diameter of 0.145 (3.7) mm. Designed for crimp termination.

Datasheet Summary
Powered by GS/AI

Female vinyl insulated quick-fit terminal for 16-14 AWG wire, with a male tab size of 0.187 (4.8) mm width by 0.020 (0.51) mm thickness, and a barrel inner diameter of 0.085 (2.16) mm. The terminal features a blue vinyl insulation with an overall length of 0.81 (20.6) mm, a barrel length of 0.30 (7.6) mm, and an insulation diameter of 0.145 (3.7) mm. Designed for crimp termination.

Suppliers

Company
Product
Description
Supplier Links
Female Fully Insulated Quick Fit Terminal - 8293 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Female Fully Insulated Quick Fit Terminal
8293
Female Fully Insulated Quick Fit Terminal 8293
Part Number: 8293 Color: Blue Finish/Plating: Bright Tin Insulated: Yes Material: Copper Mounting: Crimp Tab Size: .187 [4.8] x .020 [.51] Type: Quick Fit Wire Range (AWG): 16-14 AWG Female Vinyl Fully Insulated Solderless Terminal

Part Number: 8293

  • Color: Blue
  • Finish/Plating: Bright Tin
  • Insulated: Yes
  • Material: Copper
  • Mounting: Crimp
  • Tab Size: .187 [4.8] x .020 [.51]
  • Type: Quick Fit
  • Wire Range (AWG): 16-14 AWG

Female Vinyl Fully Insulated Solderless Terminal

Buy Now Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - 36-8293-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
36-8293-ND
Terminals - Quick Connects, Quick Disconnect Connectors 36-8293-ND
CONN QC RCPT 14-16AWG 0.187

CONN QC RCPT 14-16AWG 0.187

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 8293 36-8293-ND
Product Name Female Fully Insulated Quick Fit Terminal Terminals - Quick Connects, Quick Disconnect Connectors
Material Copper; Copper Copper
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Turret Connectors - 36-1520-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details
Terminals - Turret Connectors - 36-1540-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Hollow
Material Brass
View Details
Terminals - Turret Connectors - 36-1557-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Fork, Hollow
Material Brass
View Details
Terminals - Turret Connectors - 36-11301-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
Features Insulated
View Details
2 suppliers