Keystone Electronics Corp. Lug Terminal Strip-Standard 827

Description
Part Number: 827 # of Terminals: 8 Style: Lug Terminal Type: Standard Type: Terminal Strip Width: .375" Spacing
Request a Quote
Description
Part Number: 827 # of Terminals: 8 Style: Lug Terminal Type: Standard Type: Terminal Strip Width: .375" Spacing
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Terminal strip with 28 terminals, featuring tin-plated lugs and bakelite XP insulation 0.062 inch thick, with mounting hole diameter of 0.140 inch and terminal spacing of 0.375 inch.

Datasheet Summary
Powered by GS/AI

Terminal strip with 28 terminals, featuring tin-plated lugs and bakelite XP insulation 0.062 inch thick, with mounting hole diameter of 0.140 inch and terminal spacing of 0.375 inch.

Suppliers

Company
Product
Description
Supplier Links
Lug Terminal Strip-Standard - 827 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Lug Terminal Strip-Standard
827
Lug Terminal Strip-Standard 827
Part Number: 827 # of Terminals: 8 Style: Lug Terminal Type: Standard Type: Terminal Strip Width: .375" Spacing

Part Number: 827

  • # of Terminals: 8
  • Style: Lug
  • Terminal Type: Standard
  • Type: Terminal Strip
  • Width: .375" Spacing
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Terminal Blocks
Product Number 827
Product Name Lug Terminal Strip-Standard
Mounting Options Terminal Strip
Unlock Full Specs
to access all available technical data

Similar Products

Double Turret Terminal Board - 15436 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1573
# of Contacts 10
Body Material Phenolic, XP
View Details
Terminals - Screw Connectors - 36-7690-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details
Miniature Turret Term Board - 15064 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1512
# of Contacts 50
Body Material Phenolic, XP
View Details
Terminals - Screw Connectors - 36-1273-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Press-Fit, Tabs
Features Quick Connect (0.187"), Solder Holes
View Details