Keystone Electronics Corp. Lug Terminal Strip-Standard 826

Description
Part Number: 826 # of Terminals: 7 Style: Lug Terminal Type: Standard Type: Terminal Strip Width: .375" Spacing
Request a Quote
Description
Part Number: 826 # of Terminals: 7 Style: Lug Terminal Type: Standard Type: Terminal Strip Width: .375" Spacing
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Terminal strip with seven terminals, featuring tin-plated lugs and bakelite XP material 0.062 inches thick, with terminal spacing of 0.875 inches (22.2 mm) and overall length of 3.437 inches (87.3 mm).

Datasheet Summary
Powered by GS/AI

Terminal strip with seven terminals, featuring tin-plated lugs and bakelite XP material 0.062 inches thick, with terminal spacing of 0.875 inches (22.2 mm) and overall length of 3.437 inches (87.3 mm).

Suppliers

Company
Product
Description
Supplier Links
Lug Terminal Strip-Standard - 826 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Lug Terminal Strip-Standard
826
Lug Terminal Strip-Standard 826
Part Number: 826 # of Terminals: 7 Style: Lug Terminal Type: Standard Type: Terminal Strip Width: .375" Spacing

Part Number: 826

  • # of Terminals: 7
  • Style: Lug
  • Terminal Type: Standard
  • Type: Terminal Strip
  • Width: .375" Spacing
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Terminal Blocks
Product Number 826
Product Name Lug Terminal Strip-Standard
Mounting Options Terminal Strip
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7692-SEMS-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details
Terminals - Screw Connectors - 36-7768-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
View Details
Terminals - Screw Connectors - 36-7780-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
Features Screw not Included
View Details
Double Turret Terminal Board - 15445 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1573
# of Contacts 66
Body Material Phenolic, XP
View Details