Keystone Electronics Corp. Solderless Block Spade Flanged Terminal 8242

Description
Part Number: 8242 Finish/Plating: Bright Tin Insulated: No Material: Copper Mounting: Crimp Tab Size: #6, M3.5 Stud Type: Spade Terminal Wire Range (AWG): 12-10 AWG Non-Insulated Flanged Block Spade Terminal
Request a Quote Datasheet
Description
Part Number: 8242 Finish/Plating: Bright Tin Insulated: No Material: Copper Mounting: Crimp Tab Size: #6, M3.5 Stud Type: Spade Terminal Wire Range (AWG): 12-10 AWG Non-Insulated Flanged Block Spade Terminal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solderless Block Spade Flanged Terminal - 8242 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Solderless Block Spade Flanged Terminal
8242
Solderless Block Spade Flanged Terminal 8242
Part Number: 8242 Finish/Plating: Bright Tin Insulated: No Material: Copper Mounting: Crimp Tab Size: #6, M3.5 Stud Type: Spade Terminal Wire Range (AWG): 12-10 AWG Non-Insulated Flanged Block Spade Terminal

Part Number: 8242

  • Finish/Plating: Bright Tin
  • Insulated: No
  • Material: Copper
  • Mounting: Crimp
  • Tab Size: #6, M3.5 Stud
  • Type: Spade Terminal
  • Wire Range (AWG): 12-10 AWG

Non-Insulated Flanged Block Spade Terminal

Buy Now Datasheet
Terminals - Spade Connectors - 36-8242-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
36-8242-ND
Terminals - Spade Connectors 36-8242-ND
CONN SPADE TERM 10-12AWG #6

CONN SPADE TERM 10-12AWG #6

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 8242 36-8242-ND
Product Name Solderless Block Spade Flanged Terminal Terminals - Spade Connectors
Material Copper; Copper Copper
Unlock Full Specs
to access all available technical data

Similar Products

Male .250
Specs
Terminal Type Push On Terminal
Material Brass
View Details
2 suppliers
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1005-ND - DigiKey
Specs
Terminal Type Angled - 90°
Material Brass
View Details
2 suppliers
PTFE Insulated Split Fork Terminal - 11112 - Keystone Electronics Corp.
Specs
Material Tin Plated Brass
View Details
2 suppliers