Keystone Electronics Corp. Solderless Block Spade Terminal 8224

Description
Part Number: 8224 Color: Nickel Finish/Plating: Bright Tin Insulated: No Material: Copper Mounting: Crimp Type: Spade Terminal Wire Range (AWG): 12-10 AWG Solderless Flat Block Spade Terminal
Request a Quote
Description
Part Number: 8224 Color: Nickel Finish/Plating: Bright Tin Insulated: No Material: Copper Mounting: Crimp Type: Spade Terminal Wire Range (AWG): 12-10 AWG Solderless Flat Block Spade Terminal
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 8224 is a non-insulated block spade terminal for 12/10 AWG wire, with a stud size of 8, barrel width of 0.32 in (8.1 mm), barrel length of 0.73 in (18.5 mm), and terminal thickness of 0.040 in (1.02 mm). The internal diameter is 0.135 in (3.43 mm). It is made of EPT copper with vinyl insulation, and is compatible with hand crimping tools. The part is RoHS compliant and ISO 9001 certified.

Datasheet Summary
Powered by GS/AI

The 8224 is a non-insulated block spade terminal for 12/10 AWG wire, with a stud size of 8, barrel width of 0.32 in (8.1 mm), barrel length of 0.73 in (18.5 mm), and terminal thickness of 0.040 in (1.02 mm). The internal diameter is 0.135 in (3.43 mm). It is made of EPT copper with vinyl insulation, and is compatible with hand crimping tools. The part is RoHS compliant and ISO 9001 certified.

Suppliers

Company
Product
Description
Supplier Links
Solderless Block Spade Terminal - 8224 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Solderless Block Spade Terminal
8224
Solderless Block Spade Terminal 8224
Part Number: 8224 Color: Nickel Finish/Plating: Bright Tin Insulated: No Material: Copper Mounting: Crimp Type: Spade Terminal Wire Range (AWG): 12-10 AWG Solderless Flat Block Spade Terminal

Part Number: 8224

  • Color: Nickel
  • Finish/Plating: Bright Tin
  • Insulated: No
  • Material: Copper
  • Mounting: Crimp
  • Type: Spade Terminal
  • Wire Range (AWG): 12-10 AWG

Solderless Flat Block Spade Terminal

Buy Now Datasheet
Terminals - Spade Connectors - 36-8224-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
36-8224-ND
Terminals - Spade Connectors 36-8224-ND
CONN SPADE TERM 10-12AWG #6

CONN SPADE TERM 10-12AWG #6

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 8224 36-8224-ND
Product Name Solderless Block Spade Terminal Terminals - Spade Connectors
Material Copper; Copper Copper
Unlock Full Specs
to access all available technical data

Similar Products

.110
Keystone Electronics Corp.
Specs
Material Copper; Brass
North American 22 to 18 AWG
View Details
2 suppliers
Terminals - Turret Connectors - 36-1526-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Fork, Hollow
Material Brass
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-3534-ND - DigiKey
Specs
Terminal Type Standard
Material Brass
View Details
3 suppliers