Keystone Electronics Corp. Lug Terminal Strip-Standard 822

Description
Part Number: 822 # of Terminals: 6 Style: Lug Terminal Type: Standard Type: Terminal Strip Width: .375" Spacing
Request a Quote
Description
Part Number: 822 # of Terminals: 6 Style: Lug Terminal Type: Standard Type: Terminal Strip Width: .375" Spacing
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Standard lug terminal strips with tin-plated lugs and bakelite XP insulation 0.062 inch (1.57 mm) thick, mounted at 0.375 inch (9.5 mm) spacing, are available in configurations from 1 to 37 terminals. The 822 model corresponds to a 23-terminal strip with mounting hole centers at 0.312 inch (7.9 mm).

Datasheet Summary
Powered by GS/AI

Standard lug terminal strips with tin-plated lugs and bakelite XP insulation 0.062 inch (1.57 mm) thick, mounted at 0.375 inch (9.5 mm) spacing, are available in configurations from 1 to 37 terminals. The 822 model corresponds to a 23-terminal strip with mounting hole centers at 0.312 inch (7.9 mm).

Suppliers

Company
Product
Description
Supplier Links
Lug Terminal Strip-Standard - 822 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Lug Terminal Strip-Standard
822
Lug Terminal Strip-Standard 822
Part Number: 822 # of Terminals: 6 Style: Lug Terminal Type: Standard Type: Terminal Strip Width: .375" Spacing

Part Number: 822

  • # of Terminals: 6
  • Style: Lug
  • Terminal Type: Standard
  • Type: Terminal Strip
  • Width: .375" Spacing
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Terminal Blocks
Product Number 822
Product Name Lug Terminal Strip-Standard
Mounting Options Terminal Strip
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7702-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
View Details
Terminals - Screw Connectors - 36-7702-SEMS-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
View Details
Thru-Hole Turret Terminal Board - 15502 - Keystone Electronics Corp.
Specs
Termination Options Turret - 1562
# of Contacts 12
Body Material Glass Epoxy
View Details
Miniature Turret Term Board - 15048 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1572
# of Contacts 50
Body Material Phenolic, XP
View Details