Keystone Electronics Corp. Solderless Ring Tongue Insulated Terminal 8217

Description
Part Number: 8217 Color: Yellow Finish/Plating: Bright Tin Hole Size: #10 Insulated: Yes Material: Copper Mounting: Crimp Type: Ring Tongue Terminals Wire Range (AWG): 12-10 AWG Ring Tongue Insulated Terminals
Request a Quote
Description
Part Number: 8217 Color: Yellow Finish/Plating: Bright Tin Hole Size: #10 Insulated: Yes Material: Copper Mounting: Crimp Type: Ring Tongue Terminals Wire Range (AWG): 12-10 AWG Ring Tongue Insulated Terminals
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Solderless Ring Tongue Insulated Terminal, part number 8217, is designed for use with wire sizes ranging from 12 to 10 AWG. It features a yellow color and is constructed from copper with a bright tin finish. The terminal has a hole size compatible with #10 studs, ensuring secure mounting through crimping. This product is suitable for applications requiring reliable electrical connections in various environments. Its insulated design provides additional safety and protection against short circuits.

Datasheet Summary
Powered by GS/AI

The Solderless Ring Tongue Insulated Terminal, part number 8217, is designed for use with wire sizes ranging from 12 to 10 AWG. It features a yellow color and is constructed from copper with a bright tin finish. The terminal has a hole size compatible with #10 studs, ensuring secure mounting through crimping. This product is suitable for applications requiring reliable electrical connections in various environments. Its insulated design provides additional safety and protection against short circuits.

Suppliers

Company
Product
Description
Supplier Links
Solderless Ring Tongue Insulated Terminal - 8217 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Solderless Ring Tongue Insulated Terminal
8217
Solderless Ring Tongue Insulated Terminal 8217
Part Number: 8217 Color: Yellow Finish/Plating: Bright Tin Hole Size: #10 Insulated: Yes Material: Copper Mounting: Crimp Type: Ring Tongue Terminals Wire Range (AWG): 12-10 AWG Ring Tongue Insulated Terminals

Part Number: 8217

  • Color: Yellow
  • Finish/Plating: Bright Tin
  • Hole Size: #10
  • Insulated: Yes
  • Material: Copper
  • Mounting: Crimp
  • Type: Ring Tongue Terminals
  • Wire Range (AWG): 12-10 AWG

Ring Tongue Insulated Terminals

Buy Now Datasheet
Terminals - Ring Connectors - 36-8217-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
36-8217-ND
Terminals - Ring Connectors 36-8217-ND
CONN RING CIRC 10-12AWG #10

CONN RING CIRC 10-12AWG #10

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
8217
Terminals 8217
Terminals 1.03 CRIMP LUG

Terminals 1.03 CRIMP LUG

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 8217 36-8217-ND 8217
Product Name Solderless Ring Tongue Insulated Terminal Terminals - Ring Connectors Terminals
Terminal Type Ring Terminal Ring Terminal; Circular
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Turret Connectors - 36-1540-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Hollow
Material Brass
View Details
Horizontal Entry Quick Fit Terminal, SMT - 3599 - Keystone Electronics Corp.
Specs
Material Brass
View Details
Terminals - Turret Connectors - 36-11500-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
Features Insulated
View Details