Keystone Electronics Corp. Solderless Ring Tongue Insulated Terminal 8210

Description
Part Number: 8210 Color: Red Finish/Plating: Bright Tin Hole Size: #8, M4 Insulated: Yes Material: Copper Mounting: Crimp Type: Ring Tongue Terminals Wire Range (AWG): 18-22 AWG Ring Tongue Insulated Terminals
Request a Quote
Description
Part Number: 8210 Color: Red Finish/Plating: Bright Tin Hole Size: #8, M4 Insulated: Yes Material: Copper Mounting: Crimp Type: Ring Tongue Terminals Wire Range (AWG): 18-22 AWG Ring Tongue Insulated Terminals
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Ring tongue insulated terminal for 22/18 AWG wire, with a 0.33 in (8.4 mm) stud size, 0.90 in (22.9 mm) length, 0.74 in (18.8 mm) eyelet width, 0.030 in (0.76 mm) barrel thickness, 0.070 in (1.78 mm) insulation bore, and 0.145 in (3.7 mm) insulation diameter. Made of EPT copper with vinyl insulation. Crimp-type, non-flanged design.

Datasheet Summary
Powered by GS/AI

Ring tongue insulated terminal for 22/18 AWG wire, with a 0.33 in (8.4 mm) stud size, 0.90 in (22.9 mm) length, 0.74 in (18.8 mm) eyelet width, 0.030 in (0.76 mm) barrel thickness, 0.070 in (1.78 mm) insulation bore, and 0.145 in (3.7 mm) insulation diameter. Made of EPT copper with vinyl insulation. Crimp-type, non-flanged design.

Suppliers

Company
Product
Description
Supplier Links
Solderless Ring Tongue Insulated Terminal - 8210 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Solderless Ring Tongue Insulated Terminal
8210
Solderless Ring Tongue Insulated Terminal 8210
Part Number: 8210 Color: Red Finish/Plating: Bright Tin Hole Size: #8, M4 Insulated: Yes Material: Copper Mounting: Crimp Type: Ring Tongue Terminals Wire Range (AWG): 18-22 AWG Ring Tongue Insulated Terminals

Part Number: 8210

  • Color: Red
  • Finish/Plating: Bright Tin
  • Hole Size: #8, M4
  • Insulated: Yes
  • Material: Copper
  • Mounting: Crimp
  • Type: Ring Tongue Terminals
  • Wire Range (AWG): 18-22 AWG

Ring Tongue Insulated Terminals

Buy Now Datasheet
Terminals - Ring Connectors - 36-8210-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
36-8210-ND
Terminals - Ring Connectors 36-8210-ND
CONN RING CIRC 18-22AWG #8 CRIMP

CONN RING CIRC 18-22AWG #8 CRIMP

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 8210 36-8210-ND
Product Name Solderless Ring Tongue Insulated Terminal Terminals - Ring Connectors
Terminal Type Ring Terminal Ring Terminal; Circular
Unlock Full Specs
to access all available technical data

Similar Products

#10 Stud Solder Lug - 7310 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Terminal Type Wire Lug
Material Brass
View Details
4 suppliers
Keystone Electronics Corp.
View Details
Forked Turret Terminal - 1533-1 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Brass
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1007-ND - DigiKey
Specs
Terminal Type Angled - 90°
Material Brass
View Details
2 suppliers