Keystone Electronics Corp. 30Amp Screw Terminal w/Sems Screw-UnAssembled 8197-SEMS

Description
Part Number: 8197-SEMS Color: Sems Current Rating: 30 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Unassembled Thread: 6-32
Request a Quote
Description
Part Number: 8197-SEMS Color: Sems Current Rating: 30 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Unassembled Thread: 6-32
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 8197-SEMS is a 30-amp screw terminal with a 6-32 thread, designed for PCB mounting. It features a captivated, free-spinning lock washer to prevent wire twisting during installation. The screw is supplied unassembled. The terminal has a height of 0.718 inches (18.3 mm) and a length of 0.947 inches (24.1 mm), with two mounting holes spaced 0.52 inches apart. The body is made of brass with a matte tin plate finish, and the screw and washer are nickel-plated steel.

Datasheet Summary
Powered by GS/AI

The 8197-SEMS is a 30-amp screw terminal with a 6-32 thread, designed for PCB mounting. It features a captivated, free-spinning lock washer to prevent wire twisting during installation. The screw is supplied unassembled. The terminal has a height of 0.718 inches (18.3 mm) and a length of 0.947 inches (24.1 mm), with two mounting holes spaced 0.52 inches apart. The body is made of brass with a matte tin plate finish, and the screw and washer are nickel-plated steel.

Suppliers

Company
Product
Description
Supplier Links
30Amp Screw Terminal w/Sems Screw-UnAssembled - 8197-SEMS - Keystone Electronics Corp.
New Hyde Park, NY, USA
30Amp Screw Terminal w/Sems Screw-UnAssembled
8197-SEMS
30Amp Screw Terminal w/Sems Screw-UnAssembled 8197-SEMS
Part Number: 8197-SEMS Color: Sems Current Rating: 30 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Unassembled Thread: 6-32

Part Number: 8197-SEMS

  • Color: Sems
  • Current Rating: 30 Amps
  • Mounting: THM Snap-in
  • Orientation: Vertical
  • Screw Packaging: Unassembled
  • Thread: 6-32
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Wire Terminals
Product Number 8197-SEMS
Product Name 30Amp Screw Terminal w/Sems Screw-UnAssembled
Unlock Full Specs
to access all available technical data

Similar Products

Terminal, Wide Roll Eyelet, 0.07In, Thd; Tab Size Metric Keystone - 62W5052 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details
Terminals - Turret Connectors - 36-1592-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Fork, Hollow
Material Brass
View Details