Keystone Electronics Corp. Terminals 8196

Description
Terminals 30A HVY DUTY PC TERM
Datasheet
Description
Terminals 30A HVY DUTY PC TERM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Terminals
8196
Terminals 8196
Terminals 30A HVY DUTY PC TERM

Terminals 30A HVY DUTY PC TERM

Buy Now Datasheet
Terminal; 10-32; Stainless Steel; 3/8 in.; 0.679 in.; 0.679 in.; Brass; Tin - 70181559 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal; 10-32; Stainless Steel; 3/8 in.; 0.679 in.; 0.679 in.; Brass; Tin
70181559
Terminal; 10-32; Stainless Steel; 3/8 in.; 0.679 in.; 0.679 in.; Brass; Tin 70181559
15 A & 30 A PC Screw Terminals, Tin Plated Brass & Stainless Steel Screw Low profile Stable, no-rock design Space saving and time saving Compact, heavy duty design Six snap-in legs for total stability Serrated top surface secures connection PC screw terminals for barrier blocks, terminal boards and terminal strips. These easy to mount screw terminals are ideally suited for high density packaging. A practical, low-cost alternative to PC screw type edge connectors, barrier blocks, terminal boa

15 A & 30 A PC Screw Terminals, Tin Plated Brass & Stainless Steel Screw

  • Low profile
  • Stable, no-rock design
  • Space saving and time saving
  • Compact, heavy duty design
  • Six snap-in legs for total stability
  • Serrated top surface secures connection
    PC screw terminals for barrier blocks, terminal boards and terminal strips. These easy to mount screw terminals are ideally suited for high density packaging. A practical, low-cost alternative to PC screw type edge connectors, barrier blocks, terminal boa
Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Wire Terminals Wire Terminals
Product Number 8196 70181559
Product Name Terminals Terminal; 10-32; Stainless Steel; 3/8 in.; 0.679 in.; 0.679 in.; Brass; Tin
Material Brass
Unlock Full Specs
to access all available technical data

Similar Products

Push-In Wire Connectors - WPC354 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
Female Quick Disconnect Terminals, Insulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
Features Insulated
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-3572-ND - DigiKey
Specs
Terminal Type Horizontal
Material Brass
View Details