Keystone Electronics Corp. PC Terminal w/ Screw-Unassembled, Blue 8191-5

Description
Part Number: 8191-5 Color: Blue Current Rating: 15 Amps Mounting: THM Orientation: Vertical Screw Packaging: Unassembled Thread: 6-32
Request a Quote
Description
Part Number: 8191-5 Color: Blue Current Rating: 15 Amps Mounting: THM Orientation: Vertical Screw Packaging: Unassembled Thread: 6-32
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PC screw terminals for vertical mounting, rated for 15 amps, accept 6-32 binding screws and wire sizes from #14 to #22 AWG; made of brass with tin plating, supplied unassembled with no screw included; features a low-profile, anti-rotational design for high-density PCB applications.

Datasheet Summary
Powered by GS/AI

PC screw terminals for vertical mounting, rated for 15 amps, accept 6-32 binding screws and wire sizes from #14 to #22 AWG; made of brass with tin plating, supplied unassembled with no screw included; features a low-profile, anti-rotational design for high-density PCB applications.

Suppliers

Company
Product
Description
Supplier Links
PC Terminal w/ Screw-Unassembled, Blue - 8191-5 - Keystone Electronics Corp.
New Hyde Park, NY, USA
PC Terminal w/ Screw-Unassembled, Blue
8191-5
PC Terminal w/ Screw-Unassembled, Blue 8191-5
Part Number: 8191-5 Color: Blue Current Rating: 15 Amps Mounting: THM Orientation: Vertical Screw Packaging: Unassembled Thread: 6-32

Part Number: 8191-5

  • Color: Blue
  • Current Rating: 15 Amps
  • Mounting: THM
  • Orientation: Vertical
  • Screw Packaging: Unassembled
  • Thread: 6-32
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Wire Terminals
Product Number 8191-5
Product Name PC Terminal w/ Screw-Unassembled, Blue
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Quick Connects, Quick Disconnect Connectors - 36-3572-ND - DigiKey
Specs
Terminal Type Horizontal
Material Brass
View Details
Terminals - Turret Connectors - 36-1528-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details