Keystone Electronics Corp. Slim-Line PC Screw Terminal, 90°- Unassembled White screw 8183-4

Description
Part Number: 8183-4 Color: White Current Rating: 15 Amps Mounting: THM Orientation: 90 Degree Screw Packaging: Unassembled Thread: 6-32 Other Screw Options Available PART NUMBER - SCREW HEAD COLOR - SCREW TYPE Nickel 6-32 Combo Drive Red 6-32 Combo Drive Black 6-32 Combo Drive White 6-32 Combo Drive Blue 6-32 Combo Drive Green 6-32 Combo Drive Yellow 6-32 Combo Drive
Request a Quote
Description
Part Number: 8183-4 Color: White Current Rating: 15 Amps Mounting: THM Orientation: 90 Degree Screw Packaging: Unassembled Thread: 6-32 Other Screw Options Available PART NUMBER - SCREW HEAD COLOR - SCREW TYPE Nickel 6-32 Combo Drive Red 6-32 Combo Drive Black 6-32 Combo Drive White 6-32 Combo Drive Blue 6-32 Combo Drive Green 6-32 Combo Drive Yellow 6-32 Combo Drive
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Slim-Line PC screw terminals are low-cost, multi-purpose terminals designed as an alternative to PC edge connectors, accepting solid or stranded wire and crimp terminals. The 8183 variant is an unassembled version with a 90° angle orientation, a current rating of 15 amps, and a brass contact plated in matte tin. It features a brass 6-32 binding head screw with a color-coded painted head for identification, consistent with the series' labeling system where white is indicated by the -4 suffix. The mounting hole pattern matches most quick-fit terminals, enabling interchangeability. The terminal has a mounting hole diameter of 0.052 inches [1.3 mm] and a screw length of 0.250 inches [6.3 mm].

Datasheet Summary
Powered by GS/AI

Slim-Line PC screw terminals are low-cost, multi-purpose terminals designed as an alternative to PC edge connectors, accepting solid or stranded wire and crimp terminals. The 8183 variant is an unassembled version with a 90° angle orientation, a current rating of 15 amps, and a brass contact plated in matte tin. It features a brass 6-32 binding head screw with a color-coded painted head for identification, consistent with the series' labeling system where white is indicated by the -4 suffix. The mounting hole pattern matches most quick-fit terminals, enabling interchangeability. The terminal has a mounting hole diameter of 0.052 inches [1.3 mm] and a screw length of 0.250 inches [6.3 mm].

Suppliers

Company
Product
Description
Supplier Links
Slim-Line PC Screw Terminal, 90°- Unassembled White screw - 8183-4 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Slim-Line PC Screw Terminal, 90°- Unassembled White screw
8183-4
Slim-Line PC Screw Terminal, 90°- Unassembled White screw 8183-4
Part Number: 8183-4 Color: White Current Rating: 15 Amps Mounting: THM Orientation: 90 Degree Screw Packaging: Unassembled Thread: 6-32 Other Screw Options Available PART NUMBER - SCREW HEAD COLOR - SCREW TYPE Nickel 6-32 Combo Drive Red 6-32 Combo Drive Black 6-32 Combo Drive White 6-32 Combo Drive Blue 6-32 Combo Drive Green 6-32 Combo Drive Yellow 6-32 Combo Drive

Part Number: 8183-4

  • Color: White
  • Current Rating: 15 Amps
  • Mounting: THM
  • Orientation: 90 Degree
  • Screw Packaging: Unassembled
  • Thread: 6-32

Other Screw Options Available

PART NUMBER - SCREW HEAD COLOR - SCREW TYPE
Nickel 6-32 Combo Drive
Red 6-32 Combo Drive
Black 6-32 Combo Drive
White 6-32 Combo Drive
Blue 6-32 Combo Drive
Green 6-32 Combo Drive
Yellow 6-32 Combo Drive

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Wire Terminals
Product Number 8183-4
Product Name Slim-Line PC Screw Terminal, 90°- Unassembled White screw
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Turret Connectors - 36-11308-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
Features Insulated
View Details
2 suppliers
Terminals - Turret Connectors - 36-1633-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Double End, Pin
Material Brass
View Details
Terminals - Turret Connectors - 36-1598-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details