Keystone Electronics Corp. Lug Terminal Strip-Standard 818

Description
Part Number: 818 # of Terminals: 5 Style: Lug Terminal Type: Standard Type: Terminal Strip Width: .375" Spacing
Request a Quote
Description
Part Number: 818 # of Terminals: 5 Style: Lug Terminal Type: Standard Type: Terminal Strip Width: .375" Spacing
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 818 is a standard lug terminal strip with 19 terminals spaced 0.375 inches apart, featuring tin-plated lugs and brackets on a bakelite XP insulator 0.062 inches thick.

Datasheet Summary
Powered by GS/AI

The 818 is a standard lug terminal strip with 19 terminals spaced 0.375 inches apart, featuring tin-plated lugs and brackets on a bakelite XP insulator 0.062 inches thick.

Suppliers

Company
Product
Description
Supplier Links
Lug Terminal Strip-Standard - 818 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Lug Terminal Strip-Standard
818
Lug Terminal Strip-Standard 818
Part Number: 818 # of Terminals: 5 Style: Lug Terminal Type: Standard Type: Terminal Strip Width: .375" Spacing

Part Number: 818

  • # of Terminals: 5
  • Style: Lug
  • Terminal Type: Standard
  • Type: Terminal Strip
  • Width: .375" Spacing
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Terminal Blocks
Product Number 818
Product Name Lug Terminal Strip-Standard
Mounting Options Terminal Strip
Unlock Full Specs
to access all available technical data

Similar Products

PBE Turret Terminal Board - 607-1 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1507
# of Contacts 1
Body Material Phenolic, XP
View Details
Thru-Hole Turret Terminal Board - 15401 - Keystone Electronics Corp.
Specs
Termination Options Turret - 1562
# of Contacts 5
Body Material Phenolic, XP
View Details
Terminals - Screw Connectors - 36-7783-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
Features Screw not Included
View Details
Turret Term Board - 15072 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
# of Contacts 50
Body Material Phenolic, XP
View Details