Keystone Electronics Corp. Lug Terminal Strip-Standard 817

Description
Part Number: 817 # of Terminals: 5 Style: Lug Terminal Type: Standard Type: Terminal Strip Width: .375" Spacing
Request a Quote
Description
Part Number: 817 # of Terminals: 5 Style: Lug Terminal Type: Standard Type: Terminal Strip Width: .375" Spacing
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Standard lug terminal strip with 8 terminals, 0.375 inch (9.5 mm) terminal spacing, and 0.250 inch (6.4 mm) mounting hole spacing. Made with tin-plated lugs and Bakelite XP material 0.062 inch (1.57 mm) thick.

Datasheet Summary
Powered by GS/AI

Standard lug terminal strip with 8 terminals, 0.375 inch (9.5 mm) terminal spacing, and 0.250 inch (6.4 mm) mounting hole spacing. Made with tin-plated lugs and Bakelite XP material 0.062 inch (1.57 mm) thick.

Suppliers

Company
Product
Description
Supplier Links
Lug Terminal Strip-Standard - 817 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Lug Terminal Strip-Standard
817
Lug Terminal Strip-Standard 817
Part Number: 817 # of Terminals: 5 Style: Lug Terminal Type: Standard Type: Terminal Strip Width: .375" Spacing

Part Number: 817

  • # of Terminals: 5
  • Style: Lug
  • Terminal Type: Standard
  • Type: Terminal Strip
  • Width: .375" Spacing
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Terminal Blocks
Product Number 817
Product Name Lug Terminal Strip-Standard
Mounting Options Terminal Strip
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7771-7-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
View Details
Terminals - Screw Connectors - 36-7695-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details
Terminals - Screw Connectors - 36-7780-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
Features Screw not Included
View Details
Terminals - Screw Connectors - 36-7701-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
View Details