Keystone Electronics Corp. Lug Terminal Strip-Standard 815

Description
Part Number: 815 # of Terminals: 5 Style: Lug Terminal Type: Standard Type: Terminal Strip Width: .375" Spacing
Request a Quote
Description
Part Number: 815 # of Terminals: 5 Style: Lug Terminal Type: Standard Type: Terminal Strip Width: .375" Spacing
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Terminal strip with 5 terminals, 0.375 inch (9.5 mm) lug spacing, and 0.250 inch (6.4 mm) mounting hole spacing, made from Bakelite XP material 0.062 inch (1.57 mm) thick with tin-plated lugs.

Datasheet Summary
Powered by GS/AI

Terminal strip with 5 terminals, 0.375 inch (9.5 mm) lug spacing, and 0.250 inch (6.4 mm) mounting hole spacing, made from Bakelite XP material 0.062 inch (1.57 mm) thick with tin-plated lugs.

Suppliers

Company
Product
Description
Supplier Links
Lug Terminal Strip-Standard - 815 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Lug Terminal Strip-Standard
815
Lug Terminal Strip-Standard 815
Part Number: 815 # of Terminals: 5 Style: Lug Terminal Type: Standard Type: Terminal Strip Width: .375" Spacing

Part Number: 815

  • # of Terminals: 5
  • Style: Lug
  • Terminal Type: Standard
  • Type: Terminal Strip
  • Width: .375" Spacing
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Terminal Blocks
Product Number 815
Product Name Lug Terminal Strip-Standard
Mounting Options Terminal Strip
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Turret Term Board - 15058 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1573
# of Contacts 50
Body Material Phenolic, XP
View Details
Double Turret Terminal Board - 15436 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1573
# of Contacts 10
Body Material Phenolic, XP
View Details
Terminals - Screw Connectors - 36-7771-7-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
View Details
Double Turret Terminal Board - 15444 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1573
# of Contacts 52
Body Material Phenolic, XP
View Details