Keystone Electronics Corp. Lug Terminal Strip, 3Pos, 9.5Mm; Stud Size Metric Keystone 810

Description
LUG TERMINAL STRIP, 3POS, 9.5MM; Stud Size - Metric:-; Terminal Material:Brass; Connector Type:Terminal Strip, Lug; Contact Plating:Tin Plated Contacts; No. of Contacts:3Contacts; Pitch Spacing:9.5mm; Stud Size - Imperial:0.14" RoHS Compliant: Yes
Datasheet
Description
LUG TERMINAL STRIP, 3POS, 9.5MM; Stud Size - Metric:-; Terminal Material:Brass; Connector Type:Terminal Strip, Lug; Contact Plating:Tin Plated Contacts; No. of Contacts:3Contacts; Pitch Spacing:9.5mm; Stud Size - Imperial:0.14" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lug Terminal Strip, 3Pos, 9.5Mm; Stud Size Metric Keystone - 92B4269 - Newark, An Avnet Company
Chicago, IL, United States
Lug Terminal Strip, 3Pos, 9.5Mm; Stud Size Metric Keystone
92B4269
Lug Terminal Strip, 3Pos, 9.5Mm; Stud Size Metric Keystone 92B4269
LUG TERMINAL STRIP, 3POS, 9.5MM; Stud Size - Metric:-; Terminal Material:Brass; Connector Type:Terminal Strip, Lug; Contact Plating:Tin Plated Contacts; No. of Contacts:3Contacts; Pitch Spacing:9.5mm; Stud Size - Imperial:0.14" RoHS Compliant: Yes

LUG TERMINAL STRIP, 3POS, 9.5MM; Stud Size - Metric:-; Terminal Material:Brass; Connector Type:Terminal Strip, Lug; Contact Plating:Tin Plated Contacts; No. of Contacts:3Contacts; Pitch Spacing:9.5mm; Stud Size - Imperial:0.14" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 92B4269
Product Name Lug Terminal Strip, 3Pos, 9.5Mm; Stud Size Metric Keystone
Terminal Type Ground Lug
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-1105300-1 - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details
PCB & Surface Mount Screw Terminals - OT-009-M3 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Terminal, Pcb, Copper Alloy; Tab Size Metric Amphenol Communications Solutions - 07AH0902 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details
2 suppliers
Butt Connector, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Butt Terminal
Material Copper
View Details