Keystone Electronics Corp. Terminals - Quick Connects, Quick Disconnect Connectors 7805

Description
CONN QC TAB 0.250 SOLDER
Request a Quote Datasheet
Description
CONN QC TAB 0.250 SOLDER
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Quick Connects, Quick Disconnect Connectors - 36-7805-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
36-7805-ND
Terminals - Quick Connects, Quick Disconnect Connectors 36-7805-ND
CONN QC TAB 0.250 SOLDER

CONN QC TAB 0.250 SOLDER

Buy Now Datasheet
Terminal Header Quick Fit 0.25In R/a Black; Tab Size Metric Keystone - 20C2335 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Header Quick Fit 0.25In R/a Black; Tab Size Metric Keystone
20C2335
Terminal Header Quick Fit 0.25In R/a Black; Tab Size Metric Keystone 20C2335
TERMINAL HEADER QUICK FIT 0.25IN R/A BLACK; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Terminal Material:Brass; Mounting Hole Dia:1.3mm; Terminal Plating:Tin; Product Range:-; Contact Material:Brass RoHS Compliant: Yes

TERMINAL HEADER QUICK FIT 0.25IN R/A BLACK; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Terminal Material:Brass; Mounting Hole Dia:1.3mm; Terminal Plating:Tin; Product Range:-; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 36-7805-ND 20C2335
Product Name Terminals - Quick Connects, Quick Disconnect Connectors Terminal Header Quick Fit 0.25In R/a Black; Tab Size Metric Keystone
Terminal Type Header Splice/PCB Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-141708-2 - TE Connectivity
Specs
Features RoHS
North American 26 to 30 AWG
International 0.0500 to 0.1200 mm2
View Details
Push-In Wire Connectors - WPC358 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
Ring Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
View Details