Keystone Electronics Corp. Terminals - Quick Connects, Quick Disconnect Connectors 7804

Description
CONN QC TAB 0.250 SOLDER
Request a Quote Datasheet
Description
CONN QC TAB 0.250 SOLDER
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Quick Connects, Quick Disconnect Connectors - 36-7804-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
36-7804-ND
Terminals - Quick Connects, Quick Disconnect Connectors 36-7804-ND
CONN QC TAB 0.250 SOLDER

CONN QC TAB 0.250 SOLDER

Buy Now Datasheet
Terminal, Male Disconnect, 0.25In, Through Hole; Tab Size Metric Keystone - 31C6784 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Male Disconnect, 0.25In, Through Hole; Tab Size Metric Keystone
31C6784
Terminal, Male Disconnect, 0.25In, Through Hole; Tab Size Metric Keystone 31C6784
TERMINAL, MALE DISCONNECT, 0.25IN, THROUGH HOLE; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Terminal Material:Brass; Mounting Hole Dia:1.3mm; Terminal Plating:Tin; Product Range:-; Contact Material:Brass RoHS Compliant: Yes

TERMINAL, MALE DISCONNECT, 0.25IN, THROUGH HOLE; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Terminal Material:Brass; Mounting Hole Dia:1.3mm; Terminal Plating:Tin; Product Range:-; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 36-7804-ND 31C6784
Product Name Terminals - Quick Connects, Quick Disconnect Connectors Terminal, Male Disconnect, 0.25In, Through Hole; Tab Size Metric Keystone
Terminal Type Header Splice/PCB Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627154-5 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details
Push-In Wire Connectors - WPC354 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
Male Quick Disconnect Terminals, Insulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
Features Insulated
View Details