Keystone Electronics Corp. METRIC SCREW TERMINAL (WHITE) 7796-4

Description
Part Number: 7796-4 Color: White Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Installed & Captivated Thread: M4
Request a Quote Datasheet
Description
Part Number: 7796-4 Color: White Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Installed & Captivated Thread: M4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METRIC SCREW TERMINAL (WHITE) - 7796-4 - Keystone Electronics Corp.
New Hyde Park, NY, USA
METRIC SCREW TERMINAL (WHITE)
7796-4
METRIC SCREW TERMINAL (WHITE) 7796-4
Part Number: 7796-4 Color: White Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Installed & Captivated Thread: M4

Part Number: 7796-4

  • Color: White
  • Current Rating: 15 Amps
  • Mounting: THM Snap-in
  • Orientation: Vertical
  • Screw Packaging: Installed & Captivated
  • Thread: M4
Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
7796-4
Terminals 7796-4
Terminals PC SCREW TERMINAL WHT M4 VERTICAL

Terminals PC SCREW TERMINAL WHT M4 VERTICAL

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 7796-4 7796-4
Product Name METRIC SCREW TERMINAL (WHITE) Terminals
Unlock Full Specs
to access all available technical data

Similar Products

METRIC SCREW TERMINAL (BLUE) - 7695-5 - Keystone Electronics Corp.
Keystone Electronics Corp.
View Details
2 suppliers
Male .110
Specs
Terminal Type Push On Terminal
Material Brass
View Details
2 suppliers
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1234-ND - DigiKey
Specs
Terminal Type Angled - 45°
Material Tin
View Details