Keystone Electronics Corp. METRIC SCREW TERMINAL (YELLOW) 7768-7

Description
Part Number: 7768-7 Color: Yellow Current Rating: 15 Amps Mounting: THM Orientation: Vertical Screw Packaging: Installed & Captivated Thread: M4
Request a Quote
Description
Part Number: 7768-7 Color: Yellow Current Rating: 15 Amps Mounting: THM Orientation: Vertical Screw Packaging: Installed & Captivated Thread: M4
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 7768-7 is a vertical metric screw terminal rated for 15 amps, designed for PC board mounting with four snap-in legs and an M4 thread. The screw is brass with nickel plating, positioned above board level to prevent wicking during wave soldering, and is installed and captivated. The terminal accepts #14-22 AWG solid or stranded wire and features a color-coded screw, with yellow indicating the -7 suffix. The terminal is constructed of brass with matte tin plating and provides a stable, non-rotational mounting.

Datasheet Summary
Powered by GS/AI

The 7768-7 is a vertical metric screw terminal rated for 15 amps, designed for PC board mounting with four snap-in legs and an M4 thread. The screw is brass with nickel plating, positioned above board level to prevent wicking during wave soldering, and is installed and captivated. The terminal accepts #14-22 AWG solid or stranded wire and features a color-coded screw, with yellow indicating the -7 suffix. The terminal is constructed of brass with matte tin plating and provides a stable, non-rotational mounting.

Suppliers

Company
Product
Description
Supplier Links
METRIC SCREW TERMINAL (YELLOW) - 7768-7 - Keystone Electronics Corp.
New Hyde Park, NY, USA
METRIC SCREW TERMINAL (YELLOW)
7768-7
METRIC SCREW TERMINAL (YELLOW) 7768-7
Part Number: 7768-7 Color: Yellow Current Rating: 15 Amps Mounting: THM Orientation: Vertical Screw Packaging: Installed & Captivated Thread: M4

Part Number: 7768-7

  • Color: Yellow
  • Current Rating: 15 Amps
  • Mounting: THM
  • Orientation: Vertical
  • Screw Packaging: Installed & Captivated
  • Thread: M4
Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
7768-7
Terminals 7768-7
Terminals PC SCREW TERMINAL YLW M4 VERTICAL

Terminals PC SCREW TERMINAL YLW M4 VERTICAL

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 7768-7 7768-7
Product Name METRIC SCREW TERMINAL (YELLOW) Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Turret Connectors - 36-1532-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details
2 suppliers
Terminals - Turret Connectors - 36-1532-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details
Terminals - Turret Connectors - 36-11304-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
Features Insulated
View Details
Terminals - Turret Connectors - 36-11305-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
Features Insulated
View Details