Keystone Electronics Corp. Slim-Line PC Screw Terminal, 45°-Red Screw Captivated 7759-2

Description
Part Number: 7759-2 Color: Red Current Rating: 15 Amps Mounting: THM Orientation: 45 degree Screw Packaging: Installed & Captivated Thread: 6-32 Other Screw Options Available PART NUMBER - SCREW HEAD COLOR - SCREW TYPE Nickel 6-32 Combo Drive Red 6-32 Combo Drive Black 6-32 Combo Drive White 6-32 Combo Drive Blue 6-32 Combo Drive Green 6-32 Combo Drive Yellow 6-32 Combo Drive
Request a Quote
Description
Part Number: 7759-2 Color: Red Current Rating: 15 Amps Mounting: THM Orientation: 45 degree Screw Packaging: Installed & Captivated Thread: 6-32 Other Screw Options Available PART NUMBER - SCREW HEAD COLOR - SCREW TYPE Nickel 6-32 Combo Drive Red 6-32 Combo Drive Black 6-32 Combo Drive White 6-32 Combo Drive Blue 6-32 Combo Drive Green 6-32 Combo Drive Yellow 6-32 Combo Drive
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Slim-Line PC screw terminals are low-cost, multi-purpose screw terminals designed for printed circuit board mounting, accepting #14-22 AWG solid or stranded wire and crimp terminals. This variant features a 45° angle, a captivated 6-32 brass nickel-plated screw with a red-painted head for identification, and a brass terminal with matte tin plating. It has a current rating of 15 amps and shares the same mounting hole pattern as quick-fit terminals. The package includes the screw installed and captivated.

Datasheet Summary
Powered by GS/AI

Slim-Line PC screw terminals are low-cost, multi-purpose screw terminals designed for printed circuit board mounting, accepting #14-22 AWG solid or stranded wire and crimp terminals. This variant features a 45° angle, a captivated 6-32 brass nickel-plated screw with a red-painted head for identification, and a brass terminal with matte tin plating. It has a current rating of 15 amps and shares the same mounting hole pattern as quick-fit terminals. The package includes the screw installed and captivated.

Suppliers

Company
Product
Description
Supplier Links
Slim-Line PC Screw Terminal, 45°-Red Screw Captivated - 7759-2 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Slim-Line PC Screw Terminal, 45°-Red Screw Captivated
7759-2
Slim-Line PC Screw Terminal, 45°-Red Screw Captivated 7759-2
Part Number: 7759-2 Color: Red Current Rating: 15 Amps Mounting: THM Orientation: 45 degree Screw Packaging: Installed & Captivated Thread: 6-32 Other Screw Options Available PART NUMBER - SCREW HEAD COLOR - SCREW TYPE Nickel 6-32 Combo Drive Red 6-32 Combo Drive Black 6-32 Combo Drive White 6-32 Combo Drive Blue 6-32 Combo Drive Green 6-32 Combo Drive Yellow 6-32 Combo Drive

Part Number: 7759-2

  • Color: Red
  • Current Rating: 15 Amps
  • Mounting: THM
  • Orientation: 45 degree
  • Screw Packaging: Installed & Captivated
  • Thread: 6-32

Other Screw Options Available

PART NUMBER - SCREW HEAD COLOR - SCREW TYPE
Nickel 6-32 Combo Drive
Red 6-32 Combo Drive
Black 6-32 Combo Drive
White 6-32 Combo Drive
Blue 6-32 Combo Drive
Green 6-32 Combo Drive
Yellow 6-32 Combo Drive

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Wire Terminals
Product Number 7759-2
Product Name Slim-Line PC Screw Terminal, 45°-Red Screw Captivated
Unlock Full Specs
to access all available technical data

Similar Products

Male .250 Quick Fit Terminal - 1203 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Terminal Type Push On Terminal
Material Brass
View Details
2 suppliers
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1221-ND - DigiKey
Specs
Terminal Type Angled - 90°
Material Tin
View Details
PC Terminal Lug .562 long - 680 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Terminal Type Wire Lug
Material Brass
View Details
2 suppliers